Interface Devices, Inc. Air & Gas Booster E*B-30:1

Description
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.
Description
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.

Suppliers

Company
Product
Description
Supplier Links
Air & Gas Booster - E*B-30:1 - Interface Devices, Inc.
Milford, CT, USA
Air & Gas Booster
E*B-30:1
Air & Gas Booster E*B-30:1
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.

All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.

Technical Specifications

  Interface Devices, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number E*B-30:1
Product Name Air & Gas Booster
Technology Type Pneumatic
Maximum Output Pressure 2250 psi (1584 m H2O)
Pressure Intensification Factor 30
Maximum Inlet Flow 43200 in³/min (42475 L/hr)
Maximum Outlet Flow 0.6500 in³/min (0.6391 L/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Cetop D03/NG6 Pressure Intensifier - MP-C - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4351 to 7252 psi (3062 to 5104 m H2O)
Pressure Intensification Factor 1.5 to 9
View Details
Hydraulic Intensifiers - 61701 - Jergens, Inc.
Specs
Technology Type Hydraulic
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 5000 psi (3519 m H2O)
Fluid Compatibility Air
View Details
Pressure booster - DPA-63-10-A - Festo Corporation
Specs
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 2.48 inch (63 mm)
View Details