Interface Devices, Inc. Air Driven Liquid Intensifier E060/10

Description
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.
Datasheet
Description
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Air Driven Liquid Intensifier
E060/10
Air Driven Liquid Intensifier E060/10
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.

The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number E060/10
Product Name Air Driven Liquid Intensifier
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Gear Flow Dividers - GC Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 3500 psi (2463 m H2O)
Maximum Inlet Flow 393 to 2079 in³/min (386 to 2044 L/hr)
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 600 psi (422 m H2O)
Fluid Compatibility Air
View Details
Pressure booster - DPA-63-10-A - Festo Corporation
Specs
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 2.48 inch (63 mm)
View Details