Interface Devices, Inc. Air Driven Liquid Intensifier P100/20

Description
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.
Datasheet
Description
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Air Driven Liquid Intensifier
P100/20
Air Driven Liquid Intensifier P100/20
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.

The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number P100/20
Product Name Air Driven Liquid Intensifier
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

In-Line Pressure Intensifier - MP2000 - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 20305 to 29008 psi (14290 to 20415 m H2O)
Pressure Intensification Factor 7 to 16
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Fluid Compatibility Air
View Details
Pressure booster - DPA-100-10-A - Festo Corporation
Specs
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 3.94 inch (100 mm)
View Details