Interface Devices, Inc. Air Driven Liquid Intensifier E075/00

Description
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.
Datasheet
Description
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Air Driven Liquid Intensifier
E075/00
Air Driven Liquid Intensifier E075/00
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.

The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number E075/00
Product Name Air Driven Liquid Intensifier
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

In-Line Pressure Intensifier - MPM - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 5221 to 11603 psi (3675 to 8166 m H2O)
Pressure Intensification Factor 1.8 to 7
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 5000 psi (3519 m H2O)
Fluid Compatibility Air
View Details
Pressure booster - DPA-63-16 - Festo Corporation
Specs
Maximum Output Pressure 29.01 to 145 psi (20.41 to 102 m H2O)
Piston Travel 2.48 inch (63 mm)
View Details