Interface Devices, Inc. Air Driven Liquid Intensifier P045/45

Description
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.
Datasheet
Description
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Air Driven Liquid Intensifier
P045/45
Air Driven Liquid Intensifier P045/45
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.

The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number P045/45
Product Name Air Driven Liquid Intensifier
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

In-Line Pressure Intensifier - MP-T - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4351 to 11603 psi (3062 to 8166 m H2O)
Pressure Intensification Factor 1.5 to 9
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Fluid Compatibility Air
View Details
Pressure booster - DPA-63-10-CRVZS10 - Festo Corporation
Specs
Technology Type Pneumatic
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 2.48 inch (63 mm)
View Details