Safety Glasses USA Moldex SparkPlugs Metal Detectable Corded Foam Earplugs NRR MOL-6615

Description
Metal Detectable Version. SparkPlugs also come in a metal detectable version. The bright blue color is perfect for food processing applications. The enclosed metal ball bearing eliminates any exposed metal. The ball bearing and cord are in separate holes so that the earplugs remain detectable even if the cord is removed. The earplugs are corded to prevent earplug loss. Soft comfortable fit. SparkPlugs® earplugs are made of extra-soft, extra light foam. Their tapered shape fits easily in the ear canal, and seals gently and snugly without pressure. They’re so comfortable you’ll forget you’re wearing earplugs. Independently tested: NRR 33. SparkPlugs earplugs offer a high NRR 33, making them suitable for most noisy environments. So, while they look like fun, they provide serious protection. Our track record is perfect for NASCAR. Random multi-colored swirl make for winning compliance to your hearing protection program. When it comes to comfort and compliance, nobody beats Moldex to the finish line. Features: 100% PVC-Free. Highest independently tested NRR. Extra-soft, low-pressure foam for comfort and fit. Tapered shape for easy insertion and removal. Shaped to fit even very small ear canals. Non-irritating smooth surface. The bright green color is a trademark of Moldex-Metric, Inc. and also provides easy compliance checks.
Description
Metal Detectable Version. SparkPlugs also come in a metal detectable version. The bright blue color is perfect for food processing applications. The enclosed metal ball bearing eliminates any exposed metal. The ball bearing and cord are in separate holes so that the earplugs remain detectable even if the cord is removed. The earplugs are corded to prevent earplug loss. Soft comfortable fit. SparkPlugs® earplugs are made of extra-soft, extra light foam. Their tapered shape fits easily in the ear canal, and seals gently and snugly without pressure. They’re so comfortable you’ll forget you’re wearing earplugs. Independently tested: NRR 33. SparkPlugs earplugs offer a high NRR 33, making them suitable for most noisy environments. So, while they look like fun, they provide serious protection. Our track record is perfect for NASCAR. Random multi-colored swirl make for winning compliance to your hearing protection program. When it comes to comfort and compliance, nobody beats Moldex to the finish line. Features: 100% PVC-Free. Highest independently tested NRR. Extra-soft, low-pressure foam for comfort and fit. Tapered shape for easy insertion and removal. Shaped to fit even very small ear canals. Non-irritating smooth surface. The bright green color is a trademark of Moldex-Metric, Inc. and also provides easy compliance checks.

Suppliers

Company
Product
Description
Supplier Links
Moldex SparkPlugs Metal Detectable Corded Foam Earplugs NRR - MOL-6615 - Safety Glasses USA
Three Rivers, MI, USA
Moldex SparkPlugs Metal Detectable Corded Foam Earplugs NRR
MOL-6615
Moldex SparkPlugs Metal Detectable Corded Foam Earplugs NRR MOL-6615
Metal Detectable Version. SparkPlugs also come in a metal detectable version. The bright blue color is perfect for food processing applications. The enclosed metal ball bearing eliminates any exposed metal. The ball bearing and cord are in separate holes so that the earplugs remain detectable even if the cord is removed. The earplugs are corded to prevent earplug loss. Soft comfortable fit. SparkPlugs® earplugs are made of extra-soft, extra light foam. Their tapered shape fits easily in the ear canal, and seals gently and snugly without pressure. They’re so comfortable you’ll forget you’re wearing earplugs. Independently tested: NRR 33. SparkPlugs earplugs offer a high NRR 33, making them suitable for most noisy environments. So, while they look like fun, they provide serious protection. Our track record is perfect for NASCAR. Random multi-colored swirl make for winning compliance to your hearing protection program. When it comes to comfort and compliance, nobody beats Moldex to the finish line. Features: 100% PVC-Free. Highest independently tested NRR. Extra-soft, low-pressure foam for comfort and fit. Tapered shape for easy insertion and removal. Shaped to fit even very small ear canals. Non-irritating smooth surface. The bright green color is a trademark of Moldex-Metric, Inc. and also provides easy compliance checks.

Metal Detectable Version. SparkPlugs also come in a metal detectable version. The bright blue color is perfect for food processing applications. The enclosed metal ball bearing eliminates any exposed metal. The ball bearing and cord are in separate holes so that the earplugs remain detectable even if the cord is removed. The earplugs are corded to prevent earplug loss.
Soft comfortable fit. SparkPlugs® earplugs are made of extra-soft, extra light foam. Their tapered shape fits easily in the ear canal, and seals gently and snugly without pressure. They’re so comfortable you’ll forget you’re wearing earplugs.
Independently tested: NRR 33. SparkPlugs earplugs offer a high NRR 33, making them suitable for most noisy environments. So, while they look like fun, they provide serious protection.
Our track record is perfect for NASCAR. Random multi-colored swirl make for winning compliance to your hearing protection program. When it comes to comfort and compliance, nobody beats Moldex to the finish line.

    Features:
  • 100% PVC-Free.
  • Highest independently tested NRR.
  • Extra-soft, low-pressure foam for comfort and fit.
  • Tapered shape for easy insertion and removal.
  • Shaped to fit even very small ear canals.
  • Non-irritating smooth surface.
  • The bright green color is a trademark of Moldex-Metric, Inc. and also provides easy compliance checks.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Ear Protection
Product Number MOL-6615
Product Name Moldex SparkPlugs Metal Detectable Corded Foam Earplugs NRR
Unlock Full Specs
to access all available technical data

Similar Products

Helmet-Mounted, Passive Ear Muffs - Non-Slotted Full Brim Hats - MSA Safety
Specs
Type Ear Muffs
Industry Building & Construction; Mining; Contractor, Oil & Gas
View Details
Ear Defenders - 2759676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ear Muffs
View Details
Protective Apparel, DuraPlugs® - 14310 - Liberty Glove & Safety, Inc.
Liberty Glove & Safety, Inc.
Specs
Type Ear Plugs
View Details
Interceptor - Lightweight Folding Earmuff - DPG62 - DEWALT Industrial Tool Co.
Specs
Type Ear Muffs
Industry Building & Construction
View Details