Safety Glasses USA Moldex Rockets NRR 27 Corded Reusable Earplugs (50Pr/Bx) MOL-6405BX

Description
Easy grip handle allows easy insertion. Air bubble in the tip provides cushioned comfort. Can be washed and reused. Each pair comes with a Pocket-Pak carrying case to store plugs between uses. Slips easily into the pocket. NRR 27db. NRR 27 protection. With an NRR 27 rating, the Rockets® ear plugs provide serious protection for most noisy environments. Tested independently in an accredited laboratory to ANSI S3.19-1974. Get a grip. Rockets® reusable ear plugs are designed to give you a great grip. The easy grip handle lets them easily slip into the ear and it’s brightly colored for compliance checks. Air cushioned for comfort. The air bubble in the tip provides cushioned comfort for all-day wear. The soft, flexible flanges provide a superior seal and fit most size ear canals. Wash and wear again. Rockets® ear plugs can be washed and reused. Each pair comes with a Pocket-Pak® carrying case to keep them clean when not in use. The smooth shape slides easily into your pocket. No sharp edges. Features: 100% PVC-Free. Independently tested NRR 27, with a new sound dampening additive. NRR 27 gives protection in most noisy environments. Easy grip handle lets ear plugs easily slip into ear. Air bubble in tip provides cushioned comfort. Earplugs can be washed and reused. Pocket-Pak® carrying case provides hygienic storage of plugs between uses
Description
Easy grip handle allows easy insertion. Air bubble in the tip provides cushioned comfort. Can be washed and reused. Each pair comes with a Pocket-Pak carrying case to store plugs between uses. Slips easily into the pocket. NRR 27db. NRR 27 protection. With an NRR 27 rating, the Rockets® ear plugs provide serious protection for most noisy environments. Tested independently in an accredited laboratory to ANSI S3.19-1974. Get a grip. Rockets® reusable ear plugs are designed to give you a great grip. The easy grip handle lets them easily slip into the ear and it’s brightly colored for compliance checks. Air cushioned for comfort. The air bubble in the tip provides cushioned comfort for all-day wear. The soft, flexible flanges provide a superior seal and fit most size ear canals. Wash and wear again. Rockets® ear plugs can be washed and reused. Each pair comes with a Pocket-Pak® carrying case to keep them clean when not in use. The smooth shape slides easily into your pocket. No sharp edges. Features: 100% PVC-Free. Independently tested NRR 27, with a new sound dampening additive. NRR 27 gives protection in most noisy environments. Easy grip handle lets ear plugs easily slip into ear. Air bubble in tip provides cushioned comfort. Earplugs can be washed and reused. Pocket-Pak® carrying case provides hygienic storage of plugs between uses

Suppliers

Company
Product
Description
Supplier Links
Moldex Rockets NRR 27 Corded Reusable Earplugs (50Pr/Bx) - MOL-6405BX - Safety Glasses USA
Three Rivers, MI, USA
Moldex Rockets NRR 27 Corded Reusable Earplugs (50Pr/Bx)
MOL-6405BX
Moldex Rockets NRR 27 Corded Reusable Earplugs (50Pr/Bx) MOL-6405BX
Easy grip handle allows easy insertion. Air bubble in the tip provides cushioned comfort. Can be washed and reused. Each pair comes with a Pocket-Pak carrying case to store plugs between uses. Slips easily into the pocket. NRR 27db. NRR 27 protection. With an NRR 27 rating, the Rockets® ear plugs provide serious protection for most noisy environments. Tested independently in an accredited laboratory to ANSI S3.19-1974. Get a grip. Rockets® reusable ear plugs are designed to give you a great grip. The easy grip handle lets them easily slip into the ear and it’s brightly colored for compliance checks. Air cushioned for comfort. The air bubble in the tip provides cushioned comfort for all-day wear. The soft, flexible flanges provide a superior seal and fit most size ear canals. Wash and wear again. Rockets® ear plugs can be washed and reused. Each pair comes with a Pocket-Pak® carrying case to keep them clean when not in use. The smooth shape slides easily into your pocket. No sharp edges. Features: 100% PVC-Free. Independently tested NRR 27, with a new sound dampening additive. NRR 27 gives protection in most noisy environments. Easy grip handle lets ear plugs easily slip into ear. Air bubble in tip provides cushioned comfort. Earplugs can be washed and reused. Pocket-Pak® carrying case provides hygienic storage of plugs between uses

Easy grip handle allows easy insertion. Air bubble in the tip provides cushioned comfort. Can be washed and reused. Each pair comes with a Pocket-Pak carrying case to store plugs between uses. Slips easily into the pocket. NRR 27db.
NRR 27 protection. With an NRR 27 rating, the Rockets® ear plugs provide serious protection for most noisy environments. Tested independently in an accredited laboratory to ANSI S3.19-1974.
Get a grip. Rockets® reusable ear plugs are designed to give you a great grip. The easy grip handle lets them easily slip into the ear and it’s brightly colored for compliance checks.
Air cushioned for comfort. The air bubble in the tip provides cushioned comfort for all-day wear. The soft, flexible flanges provide a superior seal and fit most size ear canals.
Wash and wear again. Rockets® ear plugs can be washed and reused. Each pair comes with a Pocket-Pak® carrying case to keep them clean when not in use. The smooth shape slides easily into your pocket. No sharp edges.

    Features:
  • 100% PVC-Free.
  • Independently tested NRR 27, with a new sound dampening additive.
  • NRR 27 gives protection in most noisy environments.
  • Easy grip handle lets ear plugs easily slip into ear.
  • Air bubble in tip provides cushioned comfort.
  • Earplugs can be washed and reused.
  • Pocket-Pak® carrying case provides hygienic storage of plugs between uses
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Ear Protection
Product Number MOL-6405BX
Product Name Moldex Rockets NRR 27 Corded Reusable Earplugs (50Pr/Bx)
Unlock Full Specs
to access all available technical data

Similar Products

Headband, Passive Ear Muffs - EXC Headband Earmuff - MSA Safety
Specs
Type Ear Muffs
Industry Building & Construction; Mining; Contractor, Oil & Gas
View Details
Disposable and Reusable Ear Plugs -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Type Ear Plugs
Industry Building & Construction; Foundry; Logging; Mining; Automotive Manufacturing; Utilities
Features Disposable
View Details
Interceptor - Lightweight Folding Earmuff - DPG62 - DEWALT Industrial Tool Co.
Specs
Type Ear Muffs
Industry Building & Construction
View Details