SparkPlugs earplugs are made of extra-soft, extra light foam. Their tapered shape fits easily in the ear canal, and seals gently and snugly without pressure. They’re so comfortable you’ll forget you’re wearing earplugs. independently tested: NRR 33. SparkPlugs earplugs offer a high NRR 33, making them suitable for most noisy environments. So, while they look like fun, they provide serious protection. Metal detectable Version. SparkPlugs also come in a metal detectable version. The bright blue color is perfect for food processing applications. The enclosed metal ball bearing eliminates any exposed metal. The ball bearing and cord are in separate holes so that the earplugs remain detectable even if the cord is removed. The earplugs are corded to prevent earplug loss. Our track record is perfect for NASCAR. Random multi-colored swirl make for winning compliance to your hearing protection program. When it comes to comfort and compliance, nobody beats Moldex to the finish line. Features:
100% PVC-Free.
Highest independently tested NRR.
Extra-soft, low-pressure foam for comfort and fit.
Tapered shape for easy insertion and removal.
Shaped to fit even very small ear canals.
Non-irritating smooth surface.
The bright green color is a trademark of Moldex-Metric, Inc. and also provides easy compliance checks.
SparkPlugs earplugs are made of extra-soft, extra light foam. Their tapered shape fits easily in the ear canal, and seals gently and snugly without pressure. They’re so comfortable you’ll forget you’re wearing earplugs. independently tested: NRR 33.
SparkPlugs earplugs offer a high NRR 33, making them suitable for most noisy environments. So, while they look like fun, they provide serious protection. Metal detectable Version.
SparkPlugs also come in a metal detectable version. The bright blue color is perfect for food processing applications. The enclosed metal ball bearing eliminates any exposed metal. The ball bearing and cord are in separate holes so that the earplugs remain detectable even if the cord is removed. The earplugs are corded to prevent earplug loss.
Our track record is perfect for NASCAR.
Random multi-colored swirl make for winning compliance to your hearing protection program. When it comes to comfort and compliance, nobody beats Moldex to the finish line.
Features:
- 100% PVC-Free.
- Highest independently tested NRR.
- Extra-soft, low-pressure foam for comfort and fit.
- Tapered shape for easy insertion and removal.
- Shaped to fit even very small ear canals.
- Non-irritating smooth surface.
- The bright green color is a trademark of Moldex-Metric, Inc. and also provides easy compliance checks.