Safety Glasses USA Elvex Plug-in Hearing Protection with 82 dB Limiter COM-610

Description
Elvex Plug-in Com ear muff can be connected to Com radios (see comments below) , MP3 players, CD players, FM radios and similar devices, if they are equipped with an output jack for a 3.5 mm plug. The headset is equipped with a coiled cord with a 3.5 mm plug. You will hear the sound from your device, loud and clear, up to the maximum sound level allowed by the specific Plug-in model. Features of Elvex Plug-in: New generation features fork style cushioned steel headband 29-36 NRR/NRS as tested by certified laboratory to ANSI S12.6-2008 Connects via 3.5 mm stereo plug to Com radios, MP3 players, CD players and more. The headset is equipped with a volume control knob, allowing the user to easily adjust the volume at the headset. Now with larger speakers for excellent sound quality for both music and voice communications Three plug adaptors are included, in order to accommodate connection to various devices (2.5 mm stereo, 2.5 mm mono, 3.5 mm stereo). Observe that connection to Com radios and Walkie Talkies can be challenging. The input jack may be configured to accept special plugs that connect both speakers, microphones and push to talk switches. In these cases you have to get the appropriate adapter from the manufacturer of the Com radio or Walkie Talkie. Electronic limiter set at 82 dB or 85 dB for compliance with OSHA requirements. A model without limiter is available. Observe that this model is not considered a hearing protector, since the internal sound level can be set up to 100 dB. The Plug-in headsets uses Hygiene Kit (cushions and foam pads), HK-600
Description
Elvex Plug-in Com ear muff can be connected to Com radios (see comments below) , MP3 players, CD players, FM radios and similar devices, if they are equipped with an output jack for a 3.5 mm plug. The headset is equipped with a coiled cord with a 3.5 mm plug. You will hear the sound from your device, loud and clear, up to the maximum sound level allowed by the specific Plug-in model. Features of Elvex Plug-in: New generation features fork style cushioned steel headband 29-36 NRR/NRS as tested by certified laboratory to ANSI S12.6-2008 Connects via 3.5 mm stereo plug to Com radios, MP3 players, CD players and more. The headset is equipped with a volume control knob, allowing the user to easily adjust the volume at the headset. Now with larger speakers for excellent sound quality for both music and voice communications Three plug adaptors are included, in order to accommodate connection to various devices (2.5 mm stereo, 2.5 mm mono, 3.5 mm stereo). Observe that connection to Com radios and Walkie Talkies can be challenging. The input jack may be configured to accept special plugs that connect both speakers, microphones and push to talk switches. In these cases you have to get the appropriate adapter from the manufacturer of the Com radio or Walkie Talkie. Electronic limiter set at 82 dB or 85 dB for compliance with OSHA requirements. A model without limiter is available. Observe that this model is not considered a hearing protector, since the internal sound level can be set up to 100 dB. The Plug-in headsets uses Hygiene Kit (cushions and foam pads), HK-600

Suppliers

Company
Product
Description
Supplier Links
Elvex Plug-in Hearing Protection with 82 dB Limiter - COM-610 - Safety Glasses USA
Three Rivers, MI, USA
Elvex Plug-in Hearing Protection with 82 dB Limiter
COM-610
Elvex Plug-in Hearing Protection with 82 dB Limiter COM-610
Elvex Plug-in Com ear muff can be connected to Com radios (see comments below) , MP3 players, CD players, FM radios and similar devices, if they are equipped with an output jack for a 3.5 mm plug. The headset is equipped with a coiled cord with a 3.5 mm plug. You will hear the sound from your device, loud and clear, up to the maximum sound level allowed by the specific Plug-in model. Features of Elvex Plug-in: New generation features fork style cushioned steel headband 29-36 NRR/NRS as tested by certified laboratory to ANSI S12.6-2008 Connects via 3.5 mm stereo plug to Com radios, MP3 players, CD players and more. The headset is equipped with a volume control knob, allowing the user to easily adjust the volume at the headset. Now with larger speakers for excellent sound quality for both music and voice communications Three plug adaptors are included, in order to accommodate connection to various devices (2.5 mm stereo, 2.5 mm mono, 3.5 mm stereo). Observe that connection to Com radios and Walkie Talkies can be challenging. The input jack may be configured to accept special plugs that connect both speakers, microphones and push to talk switches. In these cases you have to get the appropriate adapter from the manufacturer of the Com radio or Walkie Talkie. Electronic limiter set at 82 dB or 85 dB for compliance with OSHA requirements. A model without limiter is available. Observe that this model is not considered a hearing protector, since the internal sound level can be set up to 100 dB. The Plug-in headsets uses Hygiene Kit (cushions and foam pads), HK-600

Elvex Plug-in Com ear muff can be connected to Com radios (see comments below) , MP3 players, CD players, FM radios and similar devices, if they are equipped with an output jack for a 3.5 mm plug. The headset is equipped with a coiled cord with a 3.5 mm plug. You will hear the sound from your device, loud and clear, up to the maximum sound level allowed by the specific Plug-in model.
Features of Elvex Plug-in:
New generation features fork style cushioned steel headband 29-36 NRR/NRS as tested by certified laboratory to ANSI S12.6-2008 Connects via 3.5 mm stereo plug to Com radios, MP3 players, CD players and more. The headset is equipped with a volume control knob, allowing the user to easily adjust the volume at the headset. Now with larger speakers for excellent sound quality for both music and voice communications Three plug adaptors are included, in order to accommodate connection to various devices (2.5 mm stereo, 2.5 mm mono, 3.5 mm stereo).
Observe that connection to Com radios and Walkie Talkies can be challenging. The input jack may be configured to accept special plugs that connect both speakers, microphones and push to talk switches. In these cases you have to get the appropriate adapter from the manufacturer of the Com radio or Walkie Talkie. Electronic limiter set at 82 dB or 85 dB for compliance with OSHA requirements. A model without limiter is available. Observe that this model is not considered a hearing protector, since the internal sound level can be set up to 100 dB. The Plug-in headsets uses Hygiene Kit (cushions and foam pads), HK-600

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Ear Protection
Product Number COM-610
Product Name Elvex Plug-in Hearing Protection with 82 dB Limiter
Unlock Full Specs
to access all available technical data

Similar Products

Ear Plugs - 8948953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ear Plugs
View Details
Headband, Electronic Ear Muffs - Supreme Pro-X Ear Muff - MSA Safety
Specs
Type Ear Muffs
Application Sanding and grinding, firearms shooting
Industry Building & Construction; Military / Government; Mining; Utilities; Agriculture
View Details
TaperFit 2™ Ear Plugs - 230010 Series - DME Company
Specs
Type Ear Plugs
Application Molding
Industry Molding
View Details