Safety Glasses USA Moldex Sparkplugs NRR 33 Uncorded Earplugs Plugstation MOL-6645

Description
Keep an earful within easy reach. With the PlugStation, you can afford to put earplugs in all the places they’re needed. PlugStation's increase compliance, because their high visibility dispenser increases awareness so you won’t waste time looking for earplugs. From dispenser to your hand. With the PlugStation, earplugs drop right into the palm of your hand so you don’t have to worry about earplugs falling on the floor, or trays collecting dust and contaminants, because the chute is positioned right in front of the turn handle. Sealed and disposable for hygiene. When plugs are used up just pitch the used and dirty dispenser in the recycle bin. Replace with a fresh, clean PlugStation. Independently tested protection. Another benefit of PlugStation is that SparkPlugs (NRR 33), Pura-Fit (NRR 33), Goin' Green (NRR 33), Traffic Cones (NRR 23), Pura-Cones (NRR 29) and Camo Plugs (NRR 33) earplugs have been independently tested in accordance with ANSI S3.19-1974 by Michael & Assoc., Inc., State College, PA., non-manufacturer owned lab. Moldex NRR 33 earplugs are the highest independently rated earplugs. Features: 100% PVC-Free. Give workers easy access to hearing protection. High visibility to increase awareness for your hearing conservation program. Clicking mechanism for easy use and dispensing. Eliminates the mess of individually bagged packaging because earplugs drop right into the palm of your hand. Each dispenser is sealed and disposable plus completely recyclable. The bright green color is a trademark of Moldex-Metric, Inc. and also provides easy compliance checks. *Wall mounting bracket included.
Description
Keep an earful within easy reach. With the PlugStation, you can afford to put earplugs in all the places they’re needed. PlugStation's increase compliance, because their high visibility dispenser increases awareness so you won’t waste time looking for earplugs. From dispenser to your hand. With the PlugStation, earplugs drop right into the palm of your hand so you don’t have to worry about earplugs falling on the floor, or trays collecting dust and contaminants, because the chute is positioned right in front of the turn handle. Sealed and disposable for hygiene. When plugs are used up just pitch the used and dirty dispenser in the recycle bin. Replace with a fresh, clean PlugStation. Independently tested protection. Another benefit of PlugStation is that SparkPlugs (NRR 33), Pura-Fit (NRR 33), Goin' Green (NRR 33), Traffic Cones (NRR 23), Pura-Cones (NRR 29) and Camo Plugs (NRR 33) earplugs have been independently tested in accordance with ANSI S3.19-1974 by Michael & Assoc., Inc., State College, PA., non-manufacturer owned lab. Moldex NRR 33 earplugs are the highest independently rated earplugs. Features: 100% PVC-Free. Give workers easy access to hearing protection. High visibility to increase awareness for your hearing conservation program. Clicking mechanism for easy use and dispensing. Eliminates the mess of individually bagged packaging because earplugs drop right into the palm of your hand. Each dispenser is sealed and disposable plus completely recyclable. The bright green color is a trademark of Moldex-Metric, Inc. and also provides easy compliance checks. *Wall mounting bracket included.

Suppliers

Company
Product
Description
Supplier Links
Moldex Sparkplugs NRR 33 Uncorded Earplugs Plugstation - MOL-6645 - Safety Glasses USA
Three Rivers, MI, USA
Moldex Sparkplugs NRR 33 Uncorded Earplugs Plugstation
MOL-6645
Moldex Sparkplugs NRR 33 Uncorded Earplugs Plugstation MOL-6645
Keep an earful within easy reach. With the PlugStation, you can afford to put earplugs in all the places they’re needed. PlugStation's increase compliance, because their high visibility dispenser increases awareness so you won’t waste time looking for earplugs. From dispenser to your hand. With the PlugStation, earplugs drop right into the palm of your hand so you don’t have to worry about earplugs falling on the floor, or trays collecting dust and contaminants, because the chute is positioned right in front of the turn handle. Sealed and disposable for hygiene. When plugs are used up just pitch the used and dirty dispenser in the recycle bin. Replace with a fresh, clean PlugStation. Independently tested protection. Another benefit of PlugStation is that SparkPlugs (NRR 33), Pura-Fit (NRR 33), Goin' Green (NRR 33), Traffic Cones (NRR 23), Pura-Cones (NRR 29) and Camo Plugs (NRR 33) earplugs have been independently tested in accordance with ANSI S3.19-1974 by Michael & Assoc., Inc., State College, PA., non-manufacturer owned lab. Moldex NRR 33 earplugs are the highest independently rated earplugs. Features: 100% PVC-Free. Give workers easy access to hearing protection. High visibility to increase awareness for your hearing conservation program. Clicking mechanism for easy use and dispensing. Eliminates the mess of individually bagged packaging because earplugs drop right into the palm of your hand. Each dispenser is sealed and disposable plus completely recyclable. The bright green color is a trademark of Moldex-Metric, Inc. and also provides easy compliance checks. *Wall mounting bracket included.

Keep an earful within easy reach. With the PlugStation, you can afford to put earplugs in all the places they’re needed. PlugStation's increase compliance, because their high visibility dispenser increases awareness so you won’t waste time looking for earplugs.
From dispenser to your hand. With the PlugStation, earplugs drop right into the palm of your hand so you don’t have to worry about earplugs falling on the floor, or trays collecting dust and contaminants, because the chute is positioned right in front of the turn handle.
Sealed and disposable for hygiene. When plugs are used up just pitch the used and dirty dispenser in the recycle bin. Replace with a fresh, clean PlugStation.
Independently tested protection. Another benefit of PlugStation is that SparkPlugs (NRR 33), Pura-Fit (NRR 33), Goin' Green (NRR 33), Traffic Cones (NRR 23), Pura-Cones (NRR 29) and Camo Plugs (NRR 33) earplugs have been independently tested in accordance with ANSI S3.19-1974 by Michael & Assoc., Inc., State College, PA., non-manufacturer owned lab. Moldex NRR 33 earplugs are the highest independently rated earplugs.

    Features:
  • 100% PVC-Free.
  • Give workers easy access to hearing protection.
  • High visibility to increase awareness for your hearing conservation program.
  • Clicking mechanism for easy use and dispensing.
  • Eliminates the mess of individually bagged packaging because earplugs drop right into the palm of your hand.
  • Each dispenser is sealed and disposable plus completely recyclable.
  • The bright green color is a trademark of Moldex-Metric, Inc. and also provides easy compliance checks.

*Wall mounting bracket included.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Ear Protection
Product Number MOL-6645
Product Name Moldex Sparkplugs NRR 33 Uncorded Earplugs Plugstation
Unlock Full Specs
to access all available technical data

Similar Products

Helmet-Mounted, Passive Ear Muffs - HPE Cap Mounted Earmuff - MSA Safety
Specs
Type Ear Muffs
Industry Building & Construction; Mining; Contractor, Oil & Gas
View Details
TaperFit 2™ Ear Plugs - 230010 Series - DME Company
Specs
Type Ear Plugs
Application Molding
Industry Molding
View Details