DFB-CW drive type quantum cascade laser
A quantum cascade laser (QCL) employing SPC (single photon-continuum) and DFB (distributed feedback) structures, enables single-mode emission with continuous operation at room temperature.
By controlling the temperature with the built-in TE-cooler in the HHL package, the QCL is possible to sweep the emission wavelength without mode hopping while maintaining the single mode operation.
Features
- Light output: 20 mW min.
- Threshold current: 1 A max.
- Emission wavelength: 7.73 μm
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Lasers |
| Product Number | L12007-1294H-C |
| Product Name | CW quantum cascade lasers |
| Wavelength Range | 7730 nm (77300 Å) |