Elliott Manufacturing Co., LLC Aluminum Gear Box 12109-701

Description
The Elliott 90° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to 3600 in. lbs. Each size is compatible for use with a variety of rod and flexible shaft components. 90° Gear Boxes transmit torque of a rod or flexible shaft remote operator system around sharp bends. A variety of mounting holes are provided to mount the box in most any position. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.
Datasheet
Description
The Elliott 90° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to 3600 in. lbs. Each size is compatible for use with a variety of rod and flexible shaft components. 90° Gear Boxes transmit torque of a rod or flexible shaft remote operator system around sharp bends. A variety of mounting holes are provided to mount the box in most any position. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Gear Box - 12109-701 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Aluminum Gear Box
12109-701
Aluminum Gear Box 12109-701
The Elliott 90° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to 3600 in. lbs. Each size is compatible for use with a variety of rod and flexible shaft components. 90° Gear Boxes transmit torque of a rod or flexible shaft remote operator system around sharp bends. A variety of mounting holes are provided to mount the box in most any position. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.

The Elliott 90° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to 3600 in. lbs. Each size is compatible for use with a variety of rod and flexible shaft components. 90° Gear Boxes transmit torque of a rod or flexible shaft remote operator system around sharp bends. A variety of mounting holes are provided to mount the box in most any position. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed
to provide highly efficient operation.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Gearboxes and Gearheads
Product Number 12109-701
Product Name Aluminum Gear Box
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
Servobox Series Model FA90 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA90-25N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
GB58 9:1 Composite - 5809C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 9 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
235.86 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 236 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details