Elliott Manufacturing Co., LLC Gear Box Operator With Indication 12153-502

Description
The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.
Datasheet
Description
The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Box Operator With Indication - 12153-502 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Gear Box Operator With Indication
12153-502
Gear Box Operator With Indication 12153-502
The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.

The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Gearboxes and Gearheads
Product Number 12153-502
Product Name Gear Box Operator With Indication
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 22EKV -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15534 (X : 1)
View Details
Gearbox - EMGA-40-P-G5-SST-42 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details