Elliott Manufacturing Co., LLC Bronze Gear Box 12108-502

Description
The Elliott 90° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to 3600 in. lbs. Each size is compatible for use with a variety of rod and flexible shaft components. 90° Gear Boxes transmit torque of a rod or flexible shaft remote operator system around sharp bends. A variety of mounting holes are provided to mount the box in most any position. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.
Datasheet
Description
The Elliott 90° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to 3600 in. lbs. Each size is compatible for use with a variety of rod and flexible shaft components. 90° Gear Boxes transmit torque of a rod or flexible shaft remote operator system around sharp bends. A variety of mounting holes are provided to mount the box in most any position. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Gear Box - 12108-502 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Bronze Gear Box
12108-502
Bronze Gear Box 12108-502
The Elliott 90° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to 3600 in. lbs. Each size is compatible for use with a variety of rod and flexible shaft components. 90° Gear Boxes transmit torque of a rod or flexible shaft remote operator system around sharp bends. A variety of mounting holes are provided to mount the box in most any position. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.

The Elliott 90° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to 3600 in. lbs. Each size is compatible for use with a variety of rod and flexible shaft components. 90° Gear Boxes transmit torque of a rod or flexible shaft remote operator system around sharp bends. A variety of mounting holes are provided to mount the box in most any position. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed
to provide highly efficient operation.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Gearboxes and Gearheads
Product Number 12108-502
Product Name Bronze Gear Box
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Servobox Series Model FB50 2-Stage, 70 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB50-70N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
GB12 15:1 Composite - GB12-15C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
32mm Shaft, Type TC, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321TC - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details