Elliott Manufacturing Co., LLC Gear Box Operator With Indication 12152-500

Description
The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.
Datasheet
Description
The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Box Operator With Indication - 12152-500 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Gear Box Operator With Indication
12152-500
Gear Box Operator With Indication 12152-500
The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.

The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Gearboxes and Gearheads
Product Number 12152-500
Product Name Gear Box Operator With Indication
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

S Box 30:1 Bronze - S30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
Gearbox - EMGA-80-P-G3-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
2 suppliers
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-376 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 376 (X : 1)
View Details
Planetary Gearboxes site 3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3 to 250 (X : 1)
Rated Output Torque 7080 to 752212 In-lbs (8163 to 867347 kg-cm)
View Details