Elliott Manufacturing Co., LLC Datasheets for Valve Actuators

Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more

Product Name Notes
Also available in bronze. Quick turn fold-away handle available
The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting...
The Elliott Deck Stand is used for raising remote location handwheels to suitable operating heights. It is available in two sizes to accommodate varying conditions at the operating site and...
The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is designed to surface mount through a floor or wall and provide...
The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is designed to surface mount through a floor or wall and provide...
The Elliott remote operating stations serve as an operation point for SafeOperator system. These units are designed to surface mount and the 22101M180A can also be mounted on a fabricated...
This unique epicycloidal design has advantages superior to other gearboxes using common involuted tooth gears. Components operate in compression, not in shear. Unlike gear teeth with limited contact points, it...