Elliott Manufacturing Co., LLC Bronze Three-Spindle Gear Box 12156-501

Description
The Elliott Three-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Three-Spindle Gear Boxes have three individual spindles; the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.
Datasheet
Description
The Elliott Three-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Three-Spindle Gear Boxes have three individual spindles; the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Three-Spindle Gear Box - 12156-501 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Bronze Three-Spindle Gear Box
12156-501
Bronze Three-Spindle Gear Box 12156-501
The Elliott Three-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Three-Spindle Gear Boxes have three individual spindles; the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.

The Elliott Three-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Three-Spindle Gear Boxes have three individual spindles; the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.

Datasheet
Bronze Thru-Spindle Gear Box - 12156-501 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Bronze Thru-Spindle Gear Box
12156-501
Bronze Thru-Spindle Gear Box 12156-501
The Elliott Thru-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Thru-Spindle Gear Boxes have one standard spindle and one thru-spindle, the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.

The Elliott Thru-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Thru-Spindle Gear Boxes have one standard spindle and one thru-spindle, the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Gearboxes and Gearheads
Product Number 12156-501
Product Name Bronze Three-Spindle Gear Box
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LJ, L Type, Size 19, Style J, CBX Bevel Box - cbx-191lj - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV -S8 - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 37 to 85 HP
View Details
K24 Ball Bearing Mini Motor Gearhead - K24-0-800 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 800 (X : 1)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details