Elliott Manufacturing Co., LLC Aluminum Three-Spindle Gear Box 12156-701

Description
The Elliott Three-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Three-Spindle Gear Boxes have three individual spindles; the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.
Datasheet
Description
The Elliott Three-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Three-Spindle Gear Boxes have three individual spindles; the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Three-Spindle Gear Box - 12156-701 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Aluminum Three-Spindle Gear Box
12156-701
Aluminum Three-Spindle Gear Box 12156-701
The Elliott Three-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Three-Spindle Gear Boxes have three individual spindles; the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.

The Elliott Three-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Three-Spindle Gear Boxes have three individual spindles; the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.

Datasheet
Aluminum Thru-Spindle Gear Box - 12156-701 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Aluminum Thru-Spindle Gear Box
12156-701
Aluminum Thru-Spindle Gear Box 12156-701
The Elliott Thru-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Thru-Spindle Gear Boxes have one standard spindle and one thru-spindle, the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.

The Elliott Thru-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. Thru-Spindle Gear Boxes have one standard spindle and one thru-spindle, the rotation of each relative to the others is shown below. All Gear Boxes have been carefully assembled, pre-lubricated and totally sealed to provide highly efficient operation.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Gearboxes and Gearheads
Product Number 12156-701
Product Name Aluminum Three-Spindle Gear Box
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Gearbox - EMGA-60-P-G3-EAS-60 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details