Elliott Manufacturing Co., LLC Datasheets for Manual Valve Actuators
Manual valve actuators do not require an outside power source. They use a handwheel or lever to drive a series of gears whose ratio results in a higher output torque compared to the input (manual) torque.
Manual Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| Also available in bronze. Quick turn fold-away handle available | |
| The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting... | |
| The Elliott Deck Stand is used for raising remote location handwheels to suitable operating heights. It is available in two sizes to accommodate varying conditions at the operating site and... | |
| The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is designed to surface mount through a floor or wall and provide... | |
| The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is designed to surface mount through a floor or wall and provide... | |
| This unique epicycloidal design has advantages superior to other gearboxes using common involuted tooth gears. Components operate in compression, not in shear. Unlike gear teeth with limited contact points, it... |