Elliott Manufacturing Co., LLC Gear Box Operator With Indication 12152-703

Description
The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.
Datasheet
Description
The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Box Operator With Indication - 12152-703 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Gear Box Operator With Indication
12152-703
Gear Box Operator With Indication 12152-703
The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.

The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of either bronze or aluminum housings. The units will indicate from 11 to 34 turns to open (maximum) depending on the size selected. They are attachable to rigid rod or to flexible shafting. The unit comes pre-lubricated at the factory and is totally sealed and watertight.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Gearboxes and Gearheads
Product Number 12152-703
Product Name Gear Box Operator With Indication
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
CaesarPlanetary® Micro Planetary Gearbox - Micro Planetary Gearbox - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3.9 to 1135 (X : 1)
Rated Output Torque 0.1327 to 106 In-lbs (0.1531 to 122 kg-cm)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
SWS Range - SWS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details