Conic Systems Heavy Duty Low Backlash Harmonic Gear Drive With Hubs HDA

Description
The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator with a large bore and extended hubs for bearing mounting. The HDA is commonly used in differential applications where shock loads are present, such as corrugated machinery and printing presses cutters. Custom drives are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Low backlash Sizes 20, 25, 32, 40, 50, 65, 80 High ratios from 80:1 to 250:1 Continues running torques to 2,300 Nm High durability and long life High positional accuracy and repeatability
Datasheet
Description
The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator with a large bore and extended hubs for bearing mounting. The HDA is commonly used in differential applications where shock loads are present, such as corrugated machinery and printing presses cutters. Custom drives are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Low backlash Sizes 20, 25, 32, 40, 50, 65, 80 High ratios from 80:1 to 250:1 Continues running torques to 2,300 Nm High durability and long life High positional accuracy and repeatability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Low Backlash Harmonic Gear Drive With Hubs - HDA - Conic Systems
Port Jervis, NY, USA
Heavy Duty Low Backlash Harmonic Gear Drive With Hubs
HDA
Heavy Duty Low Backlash Harmonic Gear Drive With Hubs HDA
The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator with a large bore and extended hubs for bearing mounting. The HDA is commonly used in differential applications where shock loads are present, such as corrugated machinery and printing presses cutters. Custom drives are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Low backlash Sizes 20, 25, 32, 40, 50, 65, 80 High ratios from 80:1 to 250:1 Continues running torques to 2,300 Nm High durability and long life High positional accuracy and repeatability

The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator with a large bore and extended hubs for bearing mounting. The HDA is commonly used in differential applications where shock loads are present, such as corrugated machinery and printing presses cutters. Custom drives are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life.

Features and Benefits

  • Low backlash
  • Sizes 20, 25, 32, 40, 50, 65, 80
  • High ratios from 80:1 to 250:1
  • Continues running torques to 2,300 Nm
  • High durability and long life
  • High positional accuracy and repeatability
Supplier's Site Datasheet

Technical Specifications

  Conic Systems
Product Category Gearboxes and Gearheads
Product Number HDA
Product Name Heavy Duty Low Backlash Harmonic Gear Drive With Hubs
Gearing Harmonic
Operating Temperature 32 to 194 F (0.0 to 90 C)
Gear Ratio 80 to 200 (X : 1)
Rated Output Torque 221 to 9292 In-lbs (255 to 10714 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox - EMGC-40-P-G25-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details