Conic Systems Zero Backlash Harmonic Gear Drive HDC

Description
The HDC is a zero-backlash harmonic gear component set. It is an excellent choice as a high ratio, gear reducer for precision rotary positioning, servo gearing, robotic, and high accuracy industrial drive applications. The standard wave generator includes an Oldham coupling allowing for shaft misalignment. The wave generator can be modified for direct mounting to the input shaft per customer requirements. Conic manufactures three versions to easily meet most replacement applications without any modifications and will fully customize drives upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Configurations E1 – English dimensional units that is a bolt in replacement for early harmonic gearing sets manufactured in the USA. The flexspline mounting flange is thinner than the E2 E2 - English dimensional units that is a bolt in replacement for early harmonic gearing sets manufactured in Japan. The flexspline mounting flange is thicker than the E1 M1 Industry standard metric dimensioned version Features and benefits Zero backlash English sizes 1C, 3C, 5C, 1M, 2M, 4M, 8M, 15M Metric sizes 10, 17, 20, 25, 32, 40, 50, 65, 80, 100 High ratios from 64:1 to 315:1 Continues running torques to 4,000 Nm High torque-to-weight ratio High positional accuracy and repeatability
Datasheet
Description
The HDC is a zero-backlash harmonic gear component set. It is an excellent choice as a high ratio, gear reducer for precision rotary positioning, servo gearing, robotic, and high accuracy industrial drive applications. The standard wave generator includes an Oldham coupling allowing for shaft misalignment. The wave generator can be modified for direct mounting to the input shaft per customer requirements. Conic manufactures three versions to easily meet most replacement applications without any modifications and will fully customize drives upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Configurations E1 – English dimensional units that is a bolt in replacement for early harmonic gearing sets manufactured in the USA. The flexspline mounting flange is thinner than the E2 E2 - English dimensional units that is a bolt in replacement for early harmonic gearing sets manufactured in Japan. The flexspline mounting flange is thicker than the E1 M1 Industry standard metric dimensioned version Features and benefits Zero backlash English sizes 1C, 3C, 5C, 1M, 2M, 4M, 8M, 15M Metric sizes 10, 17, 20, 25, 32, 40, 50, 65, 80, 100 High ratios from 64:1 to 315:1 Continues running torques to 4,000 Nm High torque-to-weight ratio High positional accuracy and repeatability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Backlash Harmonic Gear Drive - HDC - Conic Systems
Port Jervis, NY, USA
Zero Backlash Harmonic Gear Drive
HDC
Zero Backlash Harmonic Gear Drive HDC
The HDC is a zero-backlash harmonic gear component set. It is an excellent choice as a high ratio, gear reducer for precision rotary positioning, servo gearing, robotic, and high accuracy industrial drive applications. The standard wave generator includes an Oldham coupling allowing for shaft misalignment. The wave generator can be modified for direct mounting to the input shaft per customer requirements. Conic manufactures three versions to easily meet most replacement applications without any modifications and will fully customize drives upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Configurations E1 – English dimensional units that is a bolt in replacement for early harmonic gearing sets manufactured in the USA. The flexspline mounting flange is thinner than the E2 E2 - English dimensional units that is a bolt in replacement for early harmonic gearing sets manufactured in Japan. The flexspline mounting flange is thicker than the E1 M1 Industry standard metric dimensioned version Features and benefits Zero backlash English sizes 1C, 3C, 5C, 1M, 2M, 4M, 8M, 15M Metric sizes 10, 17, 20, 25, 32, 40, 50, 65, 80, 100 High ratios from 64:1 to 315:1 Continues running torques to 4,000 Nm High torque-to-weight ratio High positional accuracy and repeatability

The HDC is a zero-backlash harmonic gear component set. It is an excellent choice as a high ratio, gear reducer for precision rotary positioning, servo gearing, robotic, and high accuracy industrial drive applications. The standard wave generator includes an Oldham coupling allowing for shaft misalignment. The wave generator can be modified for direct mounting to the input shaft per customer requirements. Conic manufactures three versions to easily meet most replacement applications without any modifications and will fully customize drives upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life.

Configurations

  1. E1 – English dimensional units that is a bolt in replacement for early harmonic gearing sets manufactured in the USA. The flexspline mounting flange is thinner than the E2
  2. E2 - English dimensional units that is a bolt in replacement for early harmonic gearing sets manufactured in Japan. The flexspline mounting flange is thicker than the E1
  3. M1 Industry standard metric dimensioned version

Features and benefits

  • Zero backlash
  • English sizes 1C, 3C, 5C, 1M, 2M, 4M, 8M, 15M
  • Metric sizes 10, 17, 20, 25, 32, 40, 50, 65, 80, 100
  • High ratios from 64:1 to 315:1
  • Continues running torques to 4,000 Nm
  • High torque-to-weight ratio
  • High positional accuracy and repeatability
Supplier's Site Datasheet

Technical Specifications

  Conic Systems
Product Category Gearboxes and Gearheads
Product Number HDC
Product Name Zero Backlash Harmonic Gear Drive
Gearing Harmonic
Operating Temperature 32 to 194 F (0.0 to 90 C)
Gear Ratio 64 to 315 (X : 1)
Rated Output Torque 39.82 to 35398 In-lbs (45.92 to 40816 kg-cm)
Maximum Input Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-243 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details
Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KB-SO - KOFON Motion Group
Specs
Gear Ratio 50 to 160 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Solid shaft
View Details