Conic Systems Heavy Duty Precision Low Backlash Harmonic Gear Drive HDR

Description
HDR Heavy Duty Precision Low Backlash Harmonic Gear Drive The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator and heavy duty flexspline. The HDR is commonly used in heavy service load applications where shock loads are present, such as corrugated machinery and printing presses cutters. Custom drives are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Low backlash Sizes 20, 25, 32, 40, 50, 65, 80 High ratios from 80:1 to 250:1 Continues running torques to 2,300 Nm High durability and long life High positional accuracy and repeatability
Datasheet
Description
HDR Heavy Duty Precision Low Backlash Harmonic Gear Drive The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator and heavy duty flexspline. The HDR is commonly used in heavy service load applications where shock loads are present, such as corrugated machinery and printing presses cutters. Custom drives are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Low backlash Sizes 20, 25, 32, 40, 50, 65, 80 High ratios from 80:1 to 250:1 Continues running torques to 2,300 Nm High durability and long life High positional accuracy and repeatability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Precision Low Backlash Harmonic Gear Drive - HDR - Conic Systems
Port Jervis, NY, USA
Heavy Duty Precision Low Backlash Harmonic Gear Drive
HDR
Heavy Duty Precision Low Backlash Harmonic Gear Drive HDR
HDR Heavy Duty Precision Low Backlash Harmonic Gear Drive The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator and heavy duty flexspline. The HDR is commonly used in heavy service load applications where shock loads are present, such as corrugated machinery and printing presses cutters. Custom drives are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Low backlash Sizes 20, 25, 32, 40, 50, 65, 80 High ratios from 80:1 to 250:1 Continues running torques to 2,300 Nm High durability and long life High positional accuracy and repeatability

HDR Heavy Duty Precision Low Backlash Harmonic Gear Drive

The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator and heavy duty flexspline. The HDR is commonly used in heavy service load applications where shock loads are present, such as corrugated machinery and printing presses cutters. Custom drives are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life.

Features and Benefits

  • Low backlash
  • Sizes 20, 25, 32, 40, 50, 65, 80
  • High ratios from 80:1 to 250:1
  • Continues running torques to 2,300 Nm
  • High durability and long life
  • High positional accuracy and repeatability
Supplier's Site Datasheet

Technical Specifications

  Conic Systems
Product Category Gearboxes and Gearheads
Product Number HDR
Product Name Heavy Duty Precision Low Backlash Harmonic Gear Drive
Gearing Harmonic
Operating Temperature 32 to 194 F (0.0 to 90 C)
Gear Ratio 80 to 200 (X : 1)
Rated Output Torque 221 to 9292 In-lbs (255 to 10714 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

DATORKER ® Strain Wave Gearing Systems - DGC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
19mm Shaft, Type LL, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-191LL - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details