Conic Systems Precision Harmonic Differential Gear Drives HDB

Description
The HBD is a back-to-back, 1:1 pancake style harmonic gear set used for phase shifting and rotary positioning differential applications. It is most often applied in printing, converting, and packaging applications where the input shaft is held stationary except when making intermittent registration / phase shifting adjustments. Also available as a complete shaft mount differential gearbox. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits 1:1 low backlash back-to-back pancake design Sizes 20, 25, 32, 40 & 50 to 320Nm Standard trim ratios, 80:1 to 200:1 Customizable to meet most existing installation requirements
Datasheet
Description
The HBD is a back-to-back, 1:1 pancake style harmonic gear set used for phase shifting and rotary positioning differential applications. It is most often applied in printing, converting, and packaging applications where the input shaft is held stationary except when making intermittent registration / phase shifting adjustments. Also available as a complete shaft mount differential gearbox. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits 1:1 low backlash back-to-back pancake design Sizes 20, 25, 32, 40 & 50 to 320Nm Standard trim ratios, 80:1 to 200:1 Customizable to meet most existing installation requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Harmonic Differential Gear Drives - HDB - Conic Systems
Port Jervis, NY, USA
Precision Harmonic Differential Gear Drives
HDB
Precision Harmonic Differential Gear Drives HDB
The HBD is a back-to-back, 1:1 pancake style harmonic gear set used for phase shifting and rotary positioning differential applications. It is most often applied in printing, converting, and packaging applications where the input shaft is held stationary except when making intermittent registration / phase shifting adjustments. Also available as a complete shaft mount differential gearbox. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits 1:1 low backlash back-to-back pancake design Sizes 20, 25, 32, 40 & 50 to 320Nm Standard trim ratios, 80:1 to 200:1 Customizable to meet most existing installation requirements

The HBD is a back-to-back, 1:1 pancake style harmonic gear set used for phase shifting and rotary positioning differential applications. It is most often applied in printing, converting, and packaging applications where the input shaft is held stationary except when making intermittent registration / phase shifting adjustments. Also available as a complete shaft mount differential gearbox. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life.

Features and Benefits

  • 1:1 low backlash back-to-back pancake design
  • Sizes 20, 25, 32, 40 & 50 to 320Nm
  • Standard trim ratios, 80:1 to 200:1
  • Customizable to meet most existing installation requirements
Supplier's Site Datasheet

Technical Specifications

  Conic Systems
Product Category Gearboxes and Gearheads
Product Number HDB
Product Name Precision Harmonic Differential Gear Drives
Gearing Harmonic
Operating Temperature 32 to 194 F (0.0 to 90 C)
Gear Ratio 80 to 200 (X : 1)
Rated Output Torque 133 to 2832 In-lbs (153 to 3265 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-166 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 166 (X : 1)
View Details
Right Angle Gearboxes - INSERT-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KSBG-HO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Hollow shaft
View Details