Conic Systems Hollow Shaft Harmonic Gearhead SH-CR1 Series

Description
Harmonic Gearing with Integrated Cross Roller Bearing The SHF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing and features a hollow input shaft. They are ideal for robot arm and automation applications such as SCARA and gantry robots. The SHF offers superior motion control with superb positional accuracy and repeatability to ± 0.25 arc-sec. An optimized tooth profile and wave generator shape allow for a greater area of tooth engagement, high torque capacity and torsional stiffness. The standard SHF includes a hollow wave generator bore. Optional inputs utilizing an Oldham coupling and shafting are available as required. Standard sizes are available with torque capacities to 372 Nm. High torque options, larger units, and customized units are available upon request. Features: Zero backlash Hollow shaft configuration Standard sizes 17, 20, 25, 32 (additional sizes by request) High ratios from 50:1 to 160:1 Integrated output cross roller bearing simplifies mounting High durability and long life High positional accuracy and repeatability to ± 0.25 arc-sec
Description
Harmonic Gearing with Integrated Cross Roller Bearing The SHF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing and features a hollow input shaft. They are ideal for robot arm and automation applications such as SCARA and gantry robots. The SHF offers superior motion control with superb positional accuracy and repeatability to ± 0.25 arc-sec. An optimized tooth profile and wave generator shape allow for a greater area of tooth engagement, high torque capacity and torsional stiffness. The standard SHF includes a hollow wave generator bore. Optional inputs utilizing an Oldham coupling and shafting are available as required. Standard sizes are available with torque capacities to 372 Nm. High torque options, larger units, and customized units are available upon request. Features: Zero backlash Hollow shaft configuration Standard sizes 17, 20, 25, 32 (additional sizes by request) High ratios from 50:1 to 160:1 Integrated output cross roller bearing simplifies mounting High durability and long life High positional accuracy and repeatability to ± 0.25 arc-sec

Suppliers

Company
Product
Description
Supplier Links
Hollow Shaft Harmonic Gearhead - SH-CR1 Series - Conic Systems
Port Jervis, NY, USA
Hollow Shaft Harmonic Gearhead
SH-CR1 Series
Hollow Shaft Harmonic Gearhead SH-CR1 Series
Harmonic Gearing with Integrated Cross Roller Bearing The SHF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing and features a hollow input shaft. They are ideal for robot arm and automation applications such as SCARA and gantry robots. The SHF offers superior motion control with superb positional accuracy and repeatability to ± 0.25 arc-sec. An optimized tooth profile and wave generator shape allow for a greater area of tooth engagement, high torque capacity and torsional stiffness. The standard SHF includes a hollow wave generator bore. Optional inputs utilizing an Oldham coupling and shafting are available as required. Standard sizes are available with torque capacities to 372 Nm. High torque options, larger units, and customized units are available upon request. Features: Zero backlash Hollow shaft configuration Standard sizes 17, 20, 25, 32 (additional sizes by request) High ratios from 50:1 to 160:1 Integrated output cross roller bearing simplifies mounting High durability and long life High positional accuracy and repeatability to ± 0.25 arc-sec

Harmonic Gearing with Integrated Cross Roller Bearing

The SHF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing and features a hollow input shaft. They are ideal for robot arm and automation applications such as SCARA and gantry robots. The SHF offers superior motion control with superb positional accuracy and repeatability to ± 0.25 arc-sec. An optimized tooth profile and wave generator shape allow for a greater area of tooth engagement, high torque capacity and torsional stiffness. The standard SHF includes a hollow wave generator bore. Optional inputs utilizing an Oldham coupling and shafting are available as required. Standard sizes are available with torque capacities to 372 Nm. High torque options, larger units, and customized units are available upon request.

Features:

  • Zero backlash
  • Hollow shaft configuration
  • Standard sizes 17, 20, 25, 32 (additional sizes by request)
  • High ratios from 50:1 to 160:1
  • Integrated output cross roller bearing simplifies mounting
  • High durability and long life
  • High positional accuracy and repeatability to ± 0.25 arc-sec
Supplier's Site

Technical Specifications

  Conic Systems
Product Category Gearboxes and Gearheads
Product Number SH-CR1 Series
Product Name Hollow Shaft Harmonic Gearhead
Gearing Harmonic
Gear Ratio 50 to 160 (X : 1)
Maximum Input Speed 10000 rpm
Backlash 0.0 arcmin
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearbox - EMGA-120-P-G3-SAS-140 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details