Conic Systems Zero Backlash High Torque Harmonic Gear Drive CSF

Description
The CSF series is a high performance, zero backlash harmonic gear component set. Excellent choice over planetary and cycloidal gear reducers. Conic’s CSF offers a lifetime of superior motion control performance with superb accuracy, repeatability and durability. Axially compact, it utilizes a proprietary tooth profile and wave generator shape that allows for a greater area of tooth engagement and high torque capacity. The standard wave generator includes an Oldham coupling is allowing for shaft misalignment. The wave generator can be modified for direct mounting to the input shaft per customer requirements. Standard and customized units are available with torque capacities to 372 Nm. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Zero backlash Sizes 11, 14, 17, 20, 25, 32 Compact design High ratios from 63:1 to 315:1 Continues running torques to 137 Nm High torque-to-weight ratio High positional accuracy and repeatability
Description
The CSF series is a high performance, zero backlash harmonic gear component set. Excellent choice over planetary and cycloidal gear reducers. Conic’s CSF offers a lifetime of superior motion control performance with superb accuracy, repeatability and durability. Axially compact, it utilizes a proprietary tooth profile and wave generator shape that allows for a greater area of tooth engagement and high torque capacity. The standard wave generator includes an Oldham coupling is allowing for shaft misalignment. The wave generator can be modified for direct mounting to the input shaft per customer requirements. Standard and customized units are available with torque capacities to 372 Nm. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Zero backlash Sizes 11, 14, 17, 20, 25, 32 Compact design High ratios from 63:1 to 315:1 Continues running torques to 137 Nm High torque-to-weight ratio High positional accuracy and repeatability

Suppliers

Company
Product
Description
Supplier Links
Zero Backlash High Torque Harmonic Gear Drive - CSF - Conic Systems
Port Jervis, NY, USA
Zero Backlash High Torque Harmonic Gear Drive
CSF
Zero Backlash High Torque Harmonic Gear Drive CSF
The CSF series is a high performance, zero backlash harmonic gear component set. Excellent choice over planetary and cycloidal gear reducers. Conic’s CSF offers a lifetime of superior motion control performance with superb accuracy, repeatability and durability. Axially compact, it utilizes a proprietary tooth profile and wave generator shape that allows for a greater area of tooth engagement and high torque capacity. The standard wave generator includes an Oldham coupling is allowing for shaft misalignment. The wave generator can be modified for direct mounting to the input shaft per customer requirements. Standard and customized units are available with torque capacities to 372 Nm. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Zero backlash Sizes 11, 14, 17, 20, 25, 32 Compact design High ratios from 63:1 to 315:1 Continues running torques to 137 Nm High torque-to-weight ratio High positional accuracy and repeatability

The CSF series is a high performance, zero backlash harmonic gear component set. Excellent choice over planetary and cycloidal gear reducers. Conic’s CSF offers a lifetime of superior motion control performance with superb accuracy, repeatability and durability. Axially compact, it utilizes a proprietary tooth profile and wave generator shape that allows for a greater area of tooth engagement and high torque capacity. The standard wave generator includes an Oldham coupling is allowing for shaft misalignment. The wave generator can be modified for direct mounting to the input shaft per customer requirements. Standard and customized units are available with torque capacities to 372 Nm. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life.

Features and Benefits

  • Zero backlash
  • Sizes 11, 14, 17, 20, 25, 32
  • Compact design
  • High ratios from 63:1 to 315:1
  • Continues running torques to 137 Nm
  • High torque-to-weight ratio
  • High positional accuracy and repeatability
Supplier's Site

Technical Specifications

  Conic Systems
Product Category Gearboxes and Gearheads
Product Number CSF
Product Name Zero Backlash High Torque Harmonic Gear Drive
Gearing Harmonic
Operating Temperature 32 to 194 F (0.0 to 90 C)
Gear Ratio 63 to 200 (X : 1)
Rated Output Torque 30.97 to 1212 In-lbs (35.71 to 1398 kg-cm)
Maximum Input Speed 14000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearbox - EMGC-40-P-G5-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 (X : 1)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details