Conic Systems Zero Backlash Harmonic Gearhead CSF-CR1 Series

Description
Harmonic Gearing with Integrated Cross Roller Bearing The CSF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing. Simplifying customer mounting and design, the CSF-CR1 offers superior motion control performance in a compact space, superb positional accuracy and repeatability to ± 0.25 arc-sec. An optimized tooth profile and wave generator shape allow for a greater area of tooth engagement, high torque capacity and torsional stiffness. The standard CSF includes an Oldham coupling on the wave generator input. For zero lost motion between the input motor shaft and wave generator, the wave generator can be modified for direct mounting to the input shaft. Standard sizes are available with torque capacities to 372 Nm. High torque options, larger units, and customized units are available upon request. Features: Zero backlash Sizes 17, 20, 25, 32 (additional sizes by request) High ratios from 50:1 to 160:1 Continuous running torques to 137 Nm Repeated torque rating to 372 Nm (higher torque options available) Integrated output cross roller bearing simplifies mounting High durability and long life High positional accuracy and repeatability to ± 0.25 arc-sec
Description
Harmonic Gearing with Integrated Cross Roller Bearing The CSF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing. Simplifying customer mounting and design, the CSF-CR1 offers superior motion control performance in a compact space, superb positional accuracy and repeatability to ± 0.25 arc-sec. An optimized tooth profile and wave generator shape allow for a greater area of tooth engagement, high torque capacity and torsional stiffness. The standard CSF includes an Oldham coupling on the wave generator input. For zero lost motion between the input motor shaft and wave generator, the wave generator can be modified for direct mounting to the input shaft. Standard sizes are available with torque capacities to 372 Nm. High torque options, larger units, and customized units are available upon request. Features: Zero backlash Sizes 17, 20, 25, 32 (additional sizes by request) High ratios from 50:1 to 160:1 Continuous running torques to 137 Nm Repeated torque rating to 372 Nm (higher torque options available) Integrated output cross roller bearing simplifies mounting High durability and long life High positional accuracy and repeatability to ± 0.25 arc-sec

Suppliers

Company
Product
Description
Supplier Links
Zero Backlash Harmonic Gearhead - CSF-CR1 Series - Conic Systems
Port Jervis, NY, USA
Zero Backlash Harmonic Gearhead
CSF-CR1 Series
Zero Backlash Harmonic Gearhead CSF-CR1 Series
Harmonic Gearing with Integrated Cross Roller Bearing The CSF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing. Simplifying customer mounting and design, the CSF-CR1 offers superior motion control performance in a compact space, superb positional accuracy and repeatability to ± 0.25 arc-sec. An optimized tooth profile and wave generator shape allow for a greater area of tooth engagement, high torque capacity and torsional stiffness. The standard CSF includes an Oldham coupling on the wave generator input. For zero lost motion between the input motor shaft and wave generator, the wave generator can be modified for direct mounting to the input shaft. Standard sizes are available with torque capacities to 372 Nm. High torque options, larger units, and customized units are available upon request. Features: Zero backlash Sizes 17, 20, 25, 32 (additional sizes by request) High ratios from 50:1 to 160:1 Continuous running torques to 137 Nm Repeated torque rating to 372 Nm (higher torque options available) Integrated output cross roller bearing simplifies mounting High durability and long life High positional accuracy and repeatability to ± 0.25 arc-sec

Harmonic Gearing with Integrated Cross Roller Bearing

The CSF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing. Simplifying customer mounting and design, the CSF-CR1 offers superior motion control performance in a compact space, superb positional accuracy and repeatability to ± 0.25 arc-sec. An optimized tooth profile and wave generator shape allow for a greater area of tooth engagement, high torque capacity and torsional stiffness. The standard CSF includes an Oldham coupling on the wave generator input. For zero lost motion between the input motor shaft and wave generator, the wave generator can be modified for direct mounting to the input shaft. Standard sizes are available with torque capacities to 372 Nm. High torque options, larger units, and customized units are available upon request.

Features:

  • Zero backlash
  • Sizes 17, 20, 25, 32 (additional sizes by request)
  • High ratios from 50:1 to 160:1
  • Continuous running torques to 137 Nm
  • Repeated torque rating to 372 Nm (higher torque options available)
  • Integrated output cross roller bearing simplifies mounting
  • High durability and long life
  • High positional accuracy and repeatability to ± 0.25 arc-sec
Supplier's Site

Technical Specifications

  Conic Systems
Product Category Gearboxes and Gearheads
Product Number CSF-CR1 Series
Product Name Zero Backlash Harmonic Gearhead
Gearing Harmonic
Operating Temperature -4 to 230 F (-20 to 110 C)
Gear Ratio 50 to 160 (X : 1)
Rated Output Torque 1257 to 10735 In-lbs (1449 to 12378 kg-cm)
Maximum Input Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
Gearbox - EMGC-40-P-G5-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details