Conic Systems Zero Backlash NEMA & Metric Harmonic Servo Gearheads LT Lifetime™ Series

Description
The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary harmonic and cup design allows for a high number of teeth engagement giving it zero backlash. Mounting is accomplished with a quick connecting motor coupling. High load precision bearing on the input and output shafts. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Lifetime zero backlash Ultra-high repeatability (less than 10 arc-sec) High positional accuracy (± 1.5 arc-min standard) NEMA sizes 17, 23, 34, 42 and Metric Single stage, high reduction ratios of 50:1 to 200:1 High output torque to 240 Nm Low noise and heat generation High efficiency, torsional stiffness and torque-to-weight ratio
Datasheet
Description
The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary harmonic and cup design allows for a high number of teeth engagement giving it zero backlash. Mounting is accomplished with a quick connecting motor coupling. High load precision bearing on the input and output shafts. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Lifetime zero backlash Ultra-high repeatability (less than 10 arc-sec) High positional accuracy (± 1.5 arc-min standard) NEMA sizes 17, 23, 34, 42 and Metric Single stage, high reduction ratios of 50:1 to 200:1 High output torque to 240 Nm Low noise and heat generation High efficiency, torsional stiffness and torque-to-weight ratio
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Backlash NEMA & Metric Harmonic Servo Gearheads - LT Lifetime™ Series - Conic Systems
Port Jervis, NY, USA
Zero Backlash NEMA & Metric Harmonic Servo Gearheads
LT Lifetime™ Series
Zero Backlash NEMA & Metric Harmonic Servo Gearheads LT Lifetime™ Series
The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary harmonic and cup design allows for a high number of teeth engagement giving it zero backlash. Mounting is accomplished with a quick connecting motor coupling. High load precision bearing on the input and output shafts. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Lifetime zero backlash Ultra-high repeatability (less than 10 arc-sec) High positional accuracy (± 1.5 arc-min standard) NEMA sizes 17, 23, 34, 42 and Metric Single stage, high reduction ratios of 50:1 to 200:1 High output torque to 240 Nm Low noise and heat generation High efficiency, torsional stiffness and torque-to-weight ratio

The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary harmonic and cup design allows for a high number of teeth engagement giving it zero backlash. Mounting is accomplished with a quick connecting motor coupling. High load precision bearing on the input and output shafts. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life.

Features and Benefits

  • Lifetime zero backlash
  • Ultra-high repeatability (less than 10 arc-sec)
  • High positional accuracy (± 1.5 arc-min standard)
  • NEMA sizes 17, 23, 34, 42 and Metric
  • Single stage, high reduction ratios of 50:1 to 200:1
  • High output torque to 240 Nm
  • Low noise and heat generation
  • High efficiency, torsional stiffness and torque-to-weight ratio
Supplier's Site Datasheet

Technical Specifications

  Conic Systems
Product Category Gearboxes and Gearheads
Product Number LT Lifetime™ Series
Product Name Zero Backlash NEMA & Metric Harmonic Servo Gearheads
Gearing Harmonic
Operating Temperature 32 to 104 F (0.0 to 40 C)
Gear Ratio 50 to 200 (X : 1)
Rated Output Torque 106 to 2124 In-lbs (122 to 2449 kg-cm)
Maximum Input Speed 7300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 32/3R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearbox - EMGC-60-P-G4-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details