Conic Systems Compact Precision Low Backlash Harmonic Gear Drive HDF

Description
The HDF is a low backlash, axially compact harmonic gear component set. It is designed for high ratio gear reducer applications where space is the primary constraint. It is typically utilized in precision rotary positioning, servo gearing, robotic, precision motion control and high-volume applications. The HDF offers low backlash and high torque capacities up to 1000 Nm. Custom gears are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Low backlash Sizes 14, 20, 25, 32, 40, 50, 65, 80 High ratios from 64:1 to 200:1 Continues running torques to 1,100 Nm Compact design High torque-to-weight ratio High positional accuracy and repeatability
Datasheet
Description
The HDF is a low backlash, axially compact harmonic gear component set. It is designed for high ratio gear reducer applications where space is the primary constraint. It is typically utilized in precision rotary positioning, servo gearing, robotic, precision motion control and high-volume applications. The HDF offers low backlash and high torque capacities up to 1000 Nm. Custom gears are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Low backlash Sizes 14, 20, 25, 32, 40, 50, 65, 80 High ratios from 64:1 to 200:1 Continues running torques to 1,100 Nm Compact design High torque-to-weight ratio High positional accuracy and repeatability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Precision Low Backlash Harmonic Gear Drive - HDF - Conic Systems
Port Jervis, NY, USA
Compact Precision Low Backlash Harmonic Gear Drive
HDF
Compact Precision Low Backlash Harmonic Gear Drive HDF
The HDF is a low backlash, axially compact harmonic gear component set. It is designed for high ratio gear reducer applications where space is the primary constraint. It is typically utilized in precision rotary positioning, servo gearing, robotic, precision motion control and high-volume applications. The HDF offers low backlash and high torque capacities up to 1000 Nm. Custom gears are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits Low backlash Sizes 14, 20, 25, 32, 40, 50, 65, 80 High ratios from 64:1 to 200:1 Continues running torques to 1,100 Nm Compact design High torque-to-weight ratio High positional accuracy and repeatability

The HDF is a low backlash, axially compact harmonic gear component set. It is designed for high ratio gear reducer applications where space is the primary constraint. It is typically utilized in precision rotary positioning, servo gearing, robotic, precision motion control and high-volume applications. The HDF offers low backlash and high torque capacities up to 1000 Nm. Custom gears are available upon request. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life.

Features and Benefits

  • Low backlash
  • Sizes 14, 20, 25, 32, 40, 50, 65, 80
  • High ratios from 64:1 to 200:1
  • Continues running torques to 1,100 Nm
  • Compact design
  • High torque-to-weight ratio
  • High positional accuracy and repeatability
Supplier's Site Datasheet

Technical Specifications

  Conic Systems
Product Category Gearboxes and Gearheads
Product Number HDF
Product Name Compact Precision Low Backlash Harmonic Gear Drive
Gearing Harmonic
Operating Temperature 32 to 194 F (0.0 to 90 C)
Gear Ratio 64 to 200 (X : 1)
Rated Output Torque 26.55 to 9735 In-lbs (30.61 to 11224 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearbox - EMGC-60-P-G40-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 40 (X : 1)
View Details
KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details