RegalRexnord Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 1 1/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 1 1/4" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 1 11/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 1 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block | |
| 1 15/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly | |
| 1 3/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 1 3/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 1 3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 1 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 1 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 2 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block | |
| 2 15/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly | |
| 2 3/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block | |
| 2 3/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly | |
| 2 3/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block | |
| 2 7/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly | |
| 2 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 2" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 2" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 3 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block | |
| 3 15/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly | |
| 3 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 3 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block | |
| 3 7/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly | |
| 3 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 3" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block | |
| 4 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block | |
| Rex RPT Filament Bearing - .125" Wall Series | |
| Rex RPT Filament Bearing - .250" Wall Series |
| << Prev |