RegalRexnord Link-Belt F2220 Flange Blocks Sleeve Bearings F2220

Description
1 1/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
Description
1 1/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt F2220 Flange Blocks Sleeve Bearings - F2220 - RegalRexnord
Milwaukee, WI, United States
Link-Belt F2220 Flange Blocks Sleeve Bearings
F2220
Link-Belt F2220 Flange Blocks Sleeve Bearings F2220
1 1/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block

1 1/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number F2220
Product Name Link-Belt F2220 Flange Blocks Sleeve Bearings
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3543 inch (9.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/8-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.1250 inch (28.57 mm)
View Details
0.314
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3140 inch (7.98 mm)
View Details