RegalRexnord Link-Belt DSB2855 Take-up Blocks Sleeve Bearings DSB2855

Description
3 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block
Description
3 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt DSB2855 Take-up Blocks Sleeve Bearings - DSB2855 - RegalRexnord
Milwaukee, WI, United States
Link-Belt DSB2855 Take-up Blocks Sleeve Bearings
DSB2855
Link-Belt DSB2855 Take-up Blocks Sleeve Bearings DSB2855
3 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block

3 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number DSB2855
Product Name Link-Belt DSB2855 Take-up Blocks Sleeve Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.9449 inch (24.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
0.565
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
View Details