RegalRexnord Link-Belt F2223 Flange Blocks Sleeve Bearings F2223

Description
1 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
Description
1 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt F2223 Flange Blocks Sleeve Bearings - F2223 - RegalRexnord
Milwaukee, WI, United States
Link-Belt F2223 Flange Blocks Sleeve Bearings
F2223
Link-Belt F2223 Flange Blocks Sleeve Bearings F2223
1 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block

1 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number F2223
Product Name Link-Belt F2223 Flange Blocks Sleeve Bearings
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5906 inch (15.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Ancillary Bearings, GE - GE50ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Metric
Bearing ID 1.9685 inch (50.00 mm)
Bearing OD 2.9528 inch (75.00 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3760 inch (9.55 mm)
View Details