RegalRexnord Link-Belt DSB2839 Take-up Blocks Sleeve Bearings DSB2839

Description
2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block
Description
2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt DSB2839 Take-up Blocks Sleeve Bearings - DSB2839 - RegalRexnord
Milwaukee, WI, United States
Link-Belt DSB2839 Take-up Blocks Sleeve Bearings
DSB2839
Link-Belt DSB2839 Take-up Blocks Sleeve Bearings DSB2839
2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block

2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron Protected Screw Take-up Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number DSB2839
Product Name Link-Belt DSB2839 Take-up Blocks Sleeve Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.7323 inch (44.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-3/4-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.7500 inch (44.45 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3760 inch (9.55 mm)
View Details