RegalRexnord Link-Belt DSB283912 Take-up Assemblies Sleeve Bearings DSB283912

Description
2 7/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly
Description
2 7/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly

Suppliers

Company
Product
Description
Supplier Links
Link-Belt DSB283912 Take-up Assemblies Sleeve Bearings - DSB283912 - RegalRexnord
Milwaukee, WI, United States
Link-Belt DSB283912 Take-up Assemblies Sleeve Bearings
DSB283912
Link-Belt DSB283912 Take-up Assemblies Sleeve Bearings DSB283912
2 7/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly

2 7/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number DSB283912
Product Name Link-Belt DSB283912 Take-up Assemblies Sleeve Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3937 inch (10.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-3-7/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.8750 inch (98.42 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details