Triad Magnetics Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| The FP16-750 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-125 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-2400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP230-10 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP230-25 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP230-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-1000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-2000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-1600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-85 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-1400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-170 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-340 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-700 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-75 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-60 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-425 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-45 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-850 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP88-130 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP88-28 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP88-65 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The JSU Series Power Supply Junction Box is ideal for hardwiring essential stationary equipment or devices, eliminating the potential for the accidental disconnection of bulky wall plug-in power supplies with... | |
| The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the... | |
| These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with... | |
| Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the... | |
| Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned... | |
| Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are design and... | |
| Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting. | |
| Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic... | |
| Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers... | |
| Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are... | |
| Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero,... | |
| Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for... | |
| Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs... |
| << Prev | Next >> |