Triad Magnetics Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Page: 1 2 3
Product Name Notes
The FP10-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP10-2400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP10-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP10-4800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP10-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP12-1900 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP12-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP12-3800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP12-475 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP12-950 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP120-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP120-20 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP120-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP16-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP16-1500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP16-3000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP16-375 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP16-750 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP20-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP20-125 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP20-2400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP20-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP20-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP230-10 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP230-25 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP230-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP24-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP24-1000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP24-2000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP24-500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP30-1600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP30-400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP30-800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP30-85 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP34-1400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP34-170 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP34-340 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP34-700 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP34-75 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP40-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP40-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP40-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP40-60 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP40-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP56-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP56-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP56-425 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP56-45 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP56-850 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP88-130 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP88-28 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP88-65 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a...
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the...
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with...
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the...
Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are design and...
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible...
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic...
Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers...
Triad low-level audio transformers have been adopted as standard by many manufacturers of the finest in audio equipment. No other transformers offer such wide frequency range and such effective magnetic...
Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers...
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a...
Triad’s HS-52 Output Audio Transformer provides the durability and precision required in today’s demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Ample...
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero,...
Triad's HS-29 Interstage Audio Transformer provides the durability and precision required in vintage and today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum...
Triad's HS-50 Output Audio Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Ample...
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for...

<< Prev Next >>