Coilcraft CPS Outgassing Compliant Wideband Transformer AE520RFA16B1SZ

Description
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ Passes NASA low outgassing specifications ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Tin-lead terminations for the best possible board adhesion
Datasheet
Description
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ Passes NASA low outgassing specifications ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Tin-lead terminations for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Wideband Transformer - AE520RFA16B1SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Wideband Transformer
AE520RFA16B1SZ
Outgassing Compliant Wideband Transformer AE520RFA16B1SZ
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ Passes NASA low outgassing specifications ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Tin-lead terminations for the best possible board adhesion

■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high
■ Passes NASA low outgassing specifications
■ 300 V interwinding isolation, 1/4 Watt RF input power
■ 250 mA max current rating
■ Tin-lead terminations for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Transformers
Product Number AE520RFA16B1SZ
Product Name Outgassing Compliant Wideband Transformer
Category Signal
Cooling Method Air
Other Transformer Types / Applications RF
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A1-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 50 VA
View Details
PC Mount Flat Pack™ Power Transformers - FP56-100 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
5 suppliers
1:2 CORE & WIRE Transformer, 2600 - 11000 MHz, 50Ω - SBTX2-113-2W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details