Coilcraft CPS Outgassing Compliant Wideband Transformer AE520RFA09B1SZ

Description
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ Passes NASA low outgassing specifications ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Tin-lead terminations for the best possible board adhesion
Datasheet
Description
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ Passes NASA low outgassing specifications ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Tin-lead terminations for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Wideband Transformer - AE520RFA09B1SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Wideband Transformer
AE520RFA09B1SZ
Outgassing Compliant Wideband Transformer AE520RFA09B1SZ
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ Passes NASA low outgassing specifications ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Tin-lead terminations for the best possible board adhesion

■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high
■ Passes NASA low outgassing specifications
■ 300 V interwinding isolation, 1/4 Watt RF input power
■ 250 mA max current rating
■ Tin-lead terminations for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Transformers
Product Number AE520RFA09B1SZ
Product Name Outgassing Compliant Wideband Transformer
Category Signal
Cooling Method Air
Other Transformer Types / Applications RF
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - Power Transformers - 1182KIT750 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Chassis Mount Transformer, 7.56Va; Chassis Mount Transformer Type Triad Magnetics - 03F959 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Output Voltage 6.3 volts
View Details