Coilcraft CPS Outgassing Compliant Wideband Transformer AE458RFW04C1SZ

Description
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Wideband Transformer - AE458RFW04C1SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Wideband Transformer
AE458RFW04C1SZ
Outgassing Compliant Wideband Transformer AE458RFW04C1SZ
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

■ Miniature wideband transformer: 4 mm square 3 mm high
■ 300 V interwinding isolation, 1/4 Watt RF input power
■ 250 mA max current rating
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Transformers
Product Number AE458RFW04C1SZ
Product Name Outgassing Compliant Wideband Transformer
Category Signal
Cooling Method Air
Other Transformer Types / Applications RF
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Toroidal Transformers - 1234042 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details