■ Miniature wideband transformer: 4 mm square 3 mm high
■ 300 V interwinding isolation, 1/4 Watt RF input power
■ 250 mA max current rating
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
| Coilcraft CPS | |
|---|---|
| Product Category | Transformers |
| Product Number | AE458RFW16B1SZ |
| Product Name | Outgassing Compliant Wideband Transformer |
| Category | Signal |
| Cooling Method | Air |
| Other Transformer Types / Applications | RF |
| Mounting | PCB/SMD |