Coilcraft CPS Outgassing Compliant Wideband Transformer AE520RFA01B1SZ

Description
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ Passes NASA low outgassing specifications ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Tin-lead terminations for the best possible board adhesion
Datasheet
Description
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ Passes NASA low outgassing specifications ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Tin-lead terminations for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Wideband Transformer - AE520RFA01B1SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Wideband Transformer
AE520RFA01B1SZ
Outgassing Compliant Wideband Transformer AE520RFA01B1SZ
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ Passes NASA low outgassing specifications ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Tin-lead terminations for the best possible board adhesion

■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high
■ Passes NASA low outgassing specifications
■ 300 V interwinding isolation, 1/4 Watt RF input power
■ 250 mA max current rating
■ Tin-lead terminations for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Transformers
Product Number AE520RFA01B1SZ
Product Name Outgassing Compliant Wideband Transformer
Category Signal
Cooling Method Air
Other Transformer Types / Applications RF
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F10-600-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details