Coilcraft CPS Outgassing Compliant Wideband Transformer AE458RFW04B4SZ

Description
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Wideband Transformer - AE458RFW04B4SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Wideband Transformer
AE458RFW04B4SZ
Outgassing Compliant Wideband Transformer AE458RFW04B4SZ
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

■ Miniature wideband transformer: 4 mm square 3 mm high
■ 300 V interwinding isolation, 1/4 Watt RF input power
■ 250 mA max current rating
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Transformers
Product Number AE458RFW04B4SZ
Product Name Outgassing Compliant Wideband Transformer
Category Signal
Cooling Method Air
Other Transformer Types / Applications RF
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH063-CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
1:1 LTCC Transformer, 4900 - 5950 MHz, 50Ω - BLJC1-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details