Coilcraft CPS Outgassing Compliant Wideband Transformer AE458RFW08B1SZ

Description
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Wideband Transformer - AE458RFW08B1SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Wideband Transformer
AE458RFW08B1SZ
Outgassing Compliant Wideband Transformer AE458RFW08B1SZ
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

■ Miniature wideband transformer: 4 mm square 3 mm high
■ 300 V interwinding isolation, 1/4 Watt RF input power
■ 250 mA max current rating
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Transformers
Product Number AE458RFW08B1SZ
Product Name Outgassing Compliant Wideband Transformer
Category Signal
Cooling Method Air
Other Transformer Types / Applications RF
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - FS36-170 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - T1-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers