Coilcraft CPS Outgassing Compliant Wideband Transformer AE458RFW01A1SZ

Description
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Wideband Transformer - AE458RFW01A1SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Wideband Transformer
AE458RFW01A1SZ
Outgassing Compliant Wideband Transformer AE458RFW01A1SZ
■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

■ Miniature wideband transformer: 4 mm square 3 mm high
■ 300 V interwinding isolation, 1/4 Watt RF input power
■ 250 mA max current rating
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Transformers
Product Number AE458RFW01A1SZ
Product Name Outgassing Compliant Wideband Transformer
Category Signal
Cooling Method Air
Other Transformer Types / Applications RF
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 142D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers