FactoryMation Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Product Name Notes
Magnecraft Class 6 Relay, Thermal Pad Eliminates the need for thermal grease
Features: 35 mm DIN-rail, aluminum, 1 meter (39.37") length, 5pcs.35 mm DIN-rail, aluminum, 1 meter (39.37") length, 5pcs. Extruded aluminum 0.095" (2.41mm) x 0.984" (25mm) slots for screw mounting...
Features: 35 mm DIN-rail, steel, 1 meter long, 5pcs.35 mm DIN-rail, steel, 1 meter long, 5pcs.
Features: 35 mm DIN-rail, steel, 10cm (3.94") length, 1pc.35 mm DIN-rail, steel, 10cm (3.94") length, 1pc.
Features: 35 mm DIN-rail, steel, 20cm (7.87") length, 1pc.35 mm DIN-rail, steel, 20cm (7.87") length, 1pc.
Features: 35 mm DIN-rail, steel, 30cm (11.81") length, 1pc.35 mm DIN-rail, steel, 30cm (11.81") length, 1pc.
Features: 35 mm DIN-rail, steel, 40cm (15.75") length, 1pc.35 mm DIN-rail, steel, 40cm (15.75") length, 1pc.
Features: 35 mm DIN-rail, steel, 50cm (19.69") length, 1pc.35 mm DIN-rail, steel, 50cm (19.69") length, 1pc.
Features: DIN Rail Support Bracket, Galvanized Steel, 25mm, package of 10, 6mm screws includedDIN Rail Support Bracket, Galvanized Steel, 25mm, package of 10 6mm screws included
Features: DIN Rail Support Bracket, Galvanized Steel, 50mm, package of 10, 6mm screws includedDIN Rail Support Bracket, Galvanized Steel, 50mm, package of 10 6mm screws included
Features: DIN Rail Support Bracket, Galvanized Steel, 70mm, package of 10, 6mm screws includedDIN Rail Support Bracket, Galvanized Steel, 70mm, package of 10 6mm screws included
Features: DIN Rail Support Bracket, Galvanized Steel, 90mm, package of 10, 6mm screws includedDIN Rail Support Bracket, Galvanized Steel, 90mm, package of 10 6mm screws included
Features: DIN Rail Support Bracket, Galvanized Steel, Angled 50mm, package of 10DIN Rail Support Bracket, Galvanized Steel, Angled 50mm, package of 10 6mm screws included
Features: IMO Blank Marking Tag, 10x5mm, for ER2.5 to ER70 Terminal Blocks (fits 4mm blocks without separation), 500pcs
MT5
Features: IMO Blank Marking Tag, 5x5mm, for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO DIN-Rail Terminal Block, 1IN-2OUT, 30A, 600V, 26 - 10AWG, Beige, 25pcs
Features: IMO DIN-Rail Terminal Block, Double-level, 24A, 300V, 24 - 12AWG, w/Gnd , 25pcs, BeigeIMO DIN-Rail Terminal Block, Double-level, 24A, 300V, 24 - 12AWG, w/Gnd , 25pcs, Beige Rugged...
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 110VAC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 110VAC-LED, 20pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VAC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VAC-LED, 20pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VDC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VDC-LED, 20pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, Diode, 20pcs, BeigeIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, Diode, 20pcs, Beige Rugged DIN footing:...
Features: IMO DIN-Rail Terminal Block, Double-level, 32A, 300V, 10AWG, 25pcs, BeigeIMO DIN-Rail Terminal Block, Double-level, 32A, 300V, 10AWG, 25pcs, Beige Rugged DIN footing: Double foot support provides a solid...
ES1
Features: IMO DIN-Rail Terminal Block, End Bracket, 20pcs, BeigeIMO DIN-Rail Terminal Block, End Bracket, 20pcs, Beige
Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 10AWG, White, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 10AWG, White, 100pcs Rugged DIN footing: Double foot support provides a solid...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Beige, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Beige, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Black, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Black, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Blue, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Blue, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Green, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Green, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Orange, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Orange, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Red, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Red, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, White, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, White, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Yellow, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Yellow, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Beige, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Beige, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Black, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Black, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Blue, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Blue, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Green, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Green, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Red, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Red, 100pcs Rugged DIN footing: Double foot...
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Yellow, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Yellow, 100pcs Rugged DIN footing: Double foot...
ER6
Features: IMO DIN-Rail Terminal Block, Feed-thru, 50A, 600V, 26 - 8AWG, 50pcs, BeigeIMO DIN-Rail Terminal Block, Feed-thru, 50A, 600V, 26 - 8AWG, 50pcs, Beige Rugged DIN footing: Double foot...
Features: IMO DIN-rail Terminal Block, Feed-thru, 65A, 600V, 6AWG, Beige, 25 pcs
Features: IMO DIN-rail Terminal Block, Feed-thru, 85A, 600V, 4AWG, Beige, 10 pcsIMO DIN-rail Terminal Block, Feed-thru, 85A, 600V, 4AWG, Beige, 10 pcs
Features: IMO DIN-Rail Terminal Block, Sensor, 24A, 300V, 24 - 12AWG, 20pcsIMO DIN-Rail Terminal Block, Sensor, 24A, 300V, 24 - 12AWG, 20pcs Rugged DIN footing: Double foot support provides...
Features: IMO DIN-Rail Terminal Block, Triple Level, 24A, 300V, 24 - 12AWG, 25pcs, BeigeIMO DIN-Rail Terminal Block, Triple Level, 24A, 300V, 24 - 12AWG, 25pcs, Beige Rugged DIN footing:...
Features: IMO DIN-Rail Terminal Block, Triple Level, 24A, 300V, 24 - 12AWG, w/Gnd , 25pcs, BeigeIMO DIN-Rail Terminal Block, Triple Level, 24A, 300V, 24 - 12AWG, w/Gnd , 25pcs,...
Features: IMO Insert Test Socket for ERWT2, 5pcsIMO Insert Test Socket for ERWT2, 5pcs
Features: IMO Marking Tag + for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag - for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 0 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 1 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 1-50 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 100-150 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 151-200 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 2 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 201-250 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 250-300 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 3 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 4 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 5 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 51-100 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 6 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 7 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 8 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Marking Tag 9 for ER2.5 to ER70 Terminal Blocks (fits 2.5mm blocks without separation), 500pcs
Features: IMO Test Plug for ERWT2, 5pcsIMO Test Plug for ERWT2, 5pcs
Features: Magnecraft 35mm Din-Rail End Clip w/ Locking ScrewMagnecraft 35mm Din-Rail End Clip w/ Locking Screw DIN-rail locking screw prevents devices from moving on DIN-rail
Features: Magnecraft Class 6 Relay, Aluminum Heat SinkMagnecraft Class 6 Relay, Aluminim Heat Sink 19.7 oz
Features: Magnecraft Optional Cover for Open Style Magnecraft Electromechanical RelayMagnecraft Optional Cover for Open Style Magnecraft Electromechanical Relay