FactoryMation Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Features: Micron General Purpose Transformer, Group I, 9 kVA Type 3-E, PRI: 240 V SEC: 480Y/277 V: FCBN 2-5% 3-4 Week Lead Time. Micron General Purpose Transformer, Group I, 9... | |
| Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 10 1/2, W: 6 3/8, D: 6 1/8 Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 14 1/8, W: 7 11/16, D: 8 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 16, W: 10 3/8, D: 9 7/8 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 6 1/2, W: 3 7/8, D: 3 1/2 Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 6 1/2, W: 3 7/8, D: 3 1/2. Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 6 1/2, W: 4 7/8, D: 4 5/8 Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 6 1/2, W: 5, D: 3 7/8 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 10 1/2, W: 6 3/8, D: 6 1/8 Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 14 1/8, W: 7 11/16, D: 8 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 16, W: 10 3/8, D: 9 7/8 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 6 1/2, W: 3 7/8, D: 3 1/2 Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 6 1/2, W: 3 7/8, D: 3 1/2, Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 6 1/2, W: 4 7/8, D: 3 1/2 Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 6 1/2, W: 5, D: 3 7/8 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 10 1/2, W: 6 3/8, D: 6 1/8 Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 14 1/8, W: 7 11/16, D: 8 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 16, W: 10 3/8, D: 9 7/8 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 6 1/2, W: 3 7/8, D: 3 1/2 Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 6 1/2, W: 4 7/8, D: 4 5/8 Unit VA (Use Selection Tables to determine... | |
| Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 6 1/2, W: 5, D: 3 7/8 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load... | |
| Features: Micron Control Transformer, 1000VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 1000VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 1000VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse ClipMicron Control Transformer, 1000VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip Designed... | |
| Features: Micron Control Transformer, 1000VA,PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 1000VA,PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high in-rush applications High-grade silicon... | |
| Features: Micron Control Transformer, 100VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 100VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 100VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 100VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 100VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 100VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 100VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse ClipMicron Control Transformer, 100VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip Designed... | |
| Features: Micron Control Transformer, 100VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time.Micron Control Transformer, 100VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 100VA, PRI: 240x480, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 100VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 100VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time.Micron Control Transformer, 100VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 100VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 100VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 100VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 100VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high... | |
| Features: Micron Control Transformer, 100VA, PRI:120x240, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 100VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications High-grade silicon... | |
| Features: Micron Control Transformer, 1500VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 1500VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 150VA, PRI: 120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 150VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week... | |
| Features: Micron Control Transformer, 150VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 150VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 150VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 150VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 150VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 150VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 150VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse ClipMicron Control Transformer, 150VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip Designed... | |
| Features: Micron Control Transformer, 150VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time.Micron Control Transformer, 150VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 150VA, PRI: 240x480, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 150VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 150VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time.Micron Control Transformer, 150VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 150VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 150VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 150VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 150VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high... | |
| Features: Micron Control Transformer, 2000VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 2000VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 2000VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 2000VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with... | |
| Features: Micron Control Transformer, 200VA, PRI: 120x240, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 200VA, PRI: 120x240, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 200VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 200VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 200VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 200VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 200VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse ClipMicron Control Transformer, 200VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip Designed... | |
| Features: Micron Control Transformer, 200VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time.Micron Control Transformer, 200VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 200VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 200VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 200VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time.Micron Control Transformer, 200VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 200VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 200VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 200VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 200VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high... | |
| Features: Micron Control Transformer, 250VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 250VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 250VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 250VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 250VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 250VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 250VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse ClipMicron Control Transformer, 250VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip Designed... | |
| Features: Micron Control Transformer, 250VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time.Micron Control Transformer, 250VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 250VA, PRI: 240x480, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 250VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 250VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time.Micron Control Transformer, 250VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 250VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 250VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 250VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 250VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high... | |
| Features: Micron Control Transformer, 250VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 250VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead... | |
| Features: Micron Control Transformer, 3000VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 3000VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 3000VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 3000VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V 2... | |
| Features: Micron Control Transformer, 300VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 300VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 300VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 300VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 300VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time.Micron Control Transformer, 300VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 300VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 300VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 300VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time.Micron Control Transformer, 300VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 300VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 300VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 300VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 300VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high... | |
| Features: Micron Control Transformer, 300VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 300VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead... | |
| Features: Micron Control Transformer, 350VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 350VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 350VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 350VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 350VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 350VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 350VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse ClipMicron Control Transformer, 350VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V Secondary Fuse Clip Designed for... | |
| Features: Micron Control Transformer, 350VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time.Micron Control Transformer, 350VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 350VA, PRI: 240x480, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 350VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 350VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time.Micron Control Transformer, 350VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 350VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 350VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 350VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 350VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high... | |
| Features: Micron Control Transformer, 350VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 350VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead... | |
| Features: Micron Control Transformer, 45VA, PRI: 208/230/460V, SEC: 24/115VMicron Control Transformer, 45VA, PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high in-rush applications High-grade silicon steel laminations... | |
| Features: Micron Control Transformer, 5000VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 5000VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 5000VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 5000VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V 2... | |
| Features: Micron Control Transformer, 500VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 500VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 500VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 500VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 500VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 500VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 500VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse ClipMicron Control Transformer, 500VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip Designed... | |
| Features: Micron Control Transformer, 500VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time.Micron Control Transformer, 500VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 500VA, PRI: 240x480, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 500VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 500VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time.Micron Control Transformer, 500VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 500VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 500VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 500VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 500VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high... | |
| Features: Micron Control Transformer, 500VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 500VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead... | |
| Features: Micron Control Transformer, 50VA, PRI: 120x240, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 50VA, PRI: 120x240, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 50VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 50VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 50VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 50VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 50VA, PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 50VA, PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 50VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 50VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 50VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse ClipMicron Control Transformer, 50VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip Designed... | |
| Features: Micron Control Transformer, 50VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time.Micron Control Transformer, 50VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 50VA, PRI: 240x480, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 50VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 50VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time.Micron Control Transformer, 50VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 50VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 50VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 750VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 208-600, SEC: 85-130V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 750VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 750VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 750VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse ClipMicron Control Transformer, 750VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip Designed... | |
| Features: Micron Control Transformer, 750VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 750VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 750VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 750VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 750VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 750VA, PRI:120x240, SEC: 24V with Secondary Fuse Clip 2 Week Lead... | |
| Features: Micron Control Transformer, 750VA,PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 750VA,PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high in-rush applications High-grade silicon... | |
| Features: Micron Control Transformer, 75VA, PRI: 120x240, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 75VA, PRI: 120x240, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 75VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 75VA, PRI: 208/230/460V, SEC: 115V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 75VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 75VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 75VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse ClipMicron Control Transformer, 75VA, PRI: 220x440, 230x460, 240x480, SEC: 110/115/120V with Secondary Fuse Clip Designed... | |
| Features: Micron Control Transformer, 75VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time.Micron Control Transformer, 75VA, PRI: 240x480, SEC: 120x240V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 75VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 75VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 75VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time.Micron Control Transformer, 75VA, PRI: 380/400/415, SEC: 110x220V 2 Week Lead Time. Designed for high in-rush applications... | |
| Features: Micron Control Transformer, 75VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 75VA, PRI: 550/575/600, SEC: 110/115/120V with Secondary Fuse Clip 2... | |
| Features: Micron Control Transformer, 75VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse ClipMicron Control Transformer, 75VA, PRI: PRI: 208/230/460V, SEC: 24/115V with Secondary Fuse Clip Designed for high... | |
| Features: Micron Control Transformer, Primary fuse kit, Class CC fuse block and mounting hardwareMicron Control Transformer, Primary fuse kit, Class CC fuse block and mounting hardware | |
| Features: Micron General Purpose Transformer, Group A, 10 kVA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V FCBN: 1-10% tap @ 240V; FCBN: 2-5% taps @ 480V 3-4 Week... | |
| Features: Micron General Purpose Transformer, Group A, 1000VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 1000VA, Type 1-E,... | |
| Features: Micron General Purpose Transformer, Group A, 100VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 100VA, Type 1-E,... | |
| Features: Micron General Purpose Transformer, Group A, 15 kVA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V FCBN 2-5% taps @ 240V; FCBN 4-2.5% taps @ 480V 3-4 Week... | |
| Features: Micron General Purpose Transformer, Group A, 15 kVA, Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 240X480, SEC: 120/240V FCBN: 2-5% taps @ 240 V; FCBN: 4-2.5% taps @ 480 V... | |
| Features: Micron General Purpose Transformer, Group A, 1500VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 1500VA, Type 1-E,... | |
| Features: Micron General Purpose Transformer, Group A, 150VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 150VA, Type 1-E,... | |
| Features: Micron General Purpose Transformer, Group A, 2000VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 2000VA, Type 1-E,... | |
| Features: Micron General Purpose Transformer, Group A, 25 kVA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240X480, SEC: 120/240V FCBN: 2-5% taps @ 240V; FCBN: 4-2.5% taps @ 480 V 3-4... | |
| Features: Micron General Purpose Transformer, Group A, 25 kVA, Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 240X480, SEC: 120/240V FCBN: 2-5% taps @ 240 V; FCBN: 4-2.5% taps @ 480 V... | |
| Features: Micron General Purpose Transformer, Group A, 250VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 250VA, Type 1-E,... | |
| Features: Micron General Purpose Transformer, Group A, 3000VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V FCBN: 1-10% tap @ 240V; FCBN: 2-5% taps @ 480V 3-4 Week Lead... | |
| Features: Micron General Purpose Transformer, Group A, 37.5 kVA, Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 240x480, SEC: 120/240V FCBN: 2-5% taps @ 240 V; FCBN: 4-2.5% taps @ 480 V... | |
| Features: Micron General Purpose Transformer, Group A, 5000VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V FCBN: 1-10% tap @ 240V; FCBN: 2-5% taps @ 480V 3-4 Week Lead... | |
| Features: Micron General Purpose Transformer, Group A, 500VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 500VA, Type 1-E,... | |
| Features: Micron General Purpose Transformer, Group A, 50VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 50VA, Type 1-E,... | |
| Features: Micron General Purpose Transformer, Group A, 75 kVA, Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 240x480, SEC: 120/240V FCBN: 2-5% taps @ 240 V; FCBN: 4-2.5% taps @ 480 V... | |
| Features: Micron General Purpose Transformer, Group A, 7500VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V FCBN: 1-10% tap @ 240V; FCBN: 2-5% taps @ 480V 3-4 Week Lead... | |
| Features: Micron General Purpose Transformer, Group A, 750VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 750VA, Type 1-E,... | |
| Features: Micron General Purpose Transformer, Group A, 75VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 75VA, Type 1-E,... | |
| Features: Micron General Purpose Transformer, Group B, 1 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron... | |
| Features: Micron General Purpose Transformer, Group B, 1.5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron... | |
| Features: Micron General Purpose Transformer, Group B, 10 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron... | |
| Features: Micron General Purpose Transformer, Group B, 15 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron... | |
| Features: Micron General Purpose Transformer, Group B, 2 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron... | |
| Features: Micron General Purpose Transformer, Group B, 3 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron... | |
| Features: Micron General Purpose Transformer, Group B, 5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron... | |
| Features: Micron General Purpose Transformer, Group B, 7.5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron... | |
| Features: Micron General Purpose Transformer, Group D, 1 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V SEC: 120/240; FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group D, 1.5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V SEC: 120/240 V; FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group D, 10 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V SEC: 120/240 V; FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group D, 100 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 600 V; SEC: 120/240 V; FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group D, 15 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V SEC: 120/240 V; FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group D, 2 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V SEC: 120/240 V; FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FLOOR MOUNT ONLY; FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead... | |
| Features: Micron General Purpose Transformer, Group D, 25 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 600 V; SEC:120/240 V; FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose... | |
| Features: Micron General Purpose Transformer, Group D, 3 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V SEC: 120/240 V; FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group D, 37.5 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 600 V; SEC: 120/240 V; FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group D, 5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V SEC: 120/240 V; FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group D, 50 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 600 V; SEC: 120/240 V; FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group D, 7.5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V SEC: 120/240 V; FCBN 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group D, 75 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 600 V; SEC: 120/240 V; FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group E, 0.5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 1 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 1.5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 10 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 100 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 208 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 15 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC:120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E, 15... | |
| Features: Micron General Purpose Transformer, Group E, 2 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 25 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 208 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 3 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 37.5 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 208 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 50 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 208 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 7.5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group E, 75 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 208 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E,... | |
| Features: Micron General Purpose Transformer, Group F, 10 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 277 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group F, 100 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 277 V SEC: 240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group F, 15 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 277 V SEC: 240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group F, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 277 V SEC: 240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group F, 25 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 277 V SEC: 240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group F, 3 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 277 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group F, 37.5 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 277 V SEC: 240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group F, 5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 277 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group F, 50 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 277 V SEC: 240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group F, 7.5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 277 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group F, 75 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 277 V SEC: 240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group F,... | |
| Features: Micron General Purpose Transformer, Group G, 1 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group G, 1.5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group G, 10 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group G, 15 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group G, 2 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group G, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group G, 3 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group G, 5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group G, 7.5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group H, 112.5 kVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group H, 15 kVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group H, 150 kVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group H, 225 kVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 280 V SEC: 480Y/277 V: FCAN 1-5% FCBN: 2-5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group H, 30 kVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group H, 300 kVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 280 V SEC: 480Y/277 V: FCAN 1-5% FCBN: 2-5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group H, 45KVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time.Micron General Purpose... | |
| Features: Micron General Purpose Transformer, Group H, 75 kVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time.Micron General... | |
| Features: Micron General Purpose Transformer, Group I, 112.5 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group I, 15 kVA Type 3-E, PRI: 240 V SEC: 480Y/277 V: FCBN 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group I, 15... | |
| Features: Micron General Purpose Transformer, Group I, 15 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group I, 150 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group I, 225 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 1-5%: FCBN: 2-5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group I, 30 kVA Type 3-E, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group I, 30 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group I, 300 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 1-5%: FCBN: 2-5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group I, 45 kVA Type 3-E, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group I, 45 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group I, 75 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer,... | |
| Features: Micron General Purpose Transformer, Group J, 112.5 kVA Type 3-V, PRI: 480 V SEC: 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group J, 15 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 2-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 15... | |
| Features: Micron General Purpose Transformer, Group J, 15 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 15... | |
| Features: Micron General Purpose Transformer, Group J, 15 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 15... | |
| Features: Micron General Purpose Transformer, Group J, 15 kVA Type 3-V, PRI: 480 V SEC: 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group J, 150 kVA Type 3-V, PRI: 480 V SEC: 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group J, 225 kVA Type 3-V, PRI: 480 V SEC: 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group J, 3 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 3... | |
| Features: Micron General Purpose Transformer, Group J, 30 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 30... | |
| Features: Micron General Purpose Transformer, Group J, 30 kVA Type 3-V, PRI: 480 V SEC: 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group J, 300 kVA Type 3-V, PRI: 480 V SEC: 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group J, 36 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 2-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 36... | |
| Features: Micron General Purpose Transformer, Group J, 45 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 45... | |
| Features: Micron General Purpose Transformer, Group J, 45 kVA Type 3-V, PRI: 480 V SEC: 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group J, 6 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 6... | |
| Features: Micron General Purpose Transformer, Group J, 75 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 75... | |
| Features: Micron General Purpose Transformer, Group J, 75 kVA Type 3-V, PRI: 480 V SEC: 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group J, 9 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 2-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 9... | |
| Features: Micron General Purpose Transformer, Group J, 9 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 9... | |
| Features: Micron General Purpose Transformer, Group J, 9 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 9... | |
| Features: Micron General Purpose Transformer, Group L, 112.5 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to... | |
| Features: Micron General Purpose Transformer, Group L, 15 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to... | |
| Features: Micron General Purpose Transformer, Group L, 150 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to... | |
| Features: Micron General Purpose Transformer, Group L, 225 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to... | |
| Features: Micron General Purpose Transformer, Group L, 30 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to... | |
| Features: Micron General Purpose Transformer, Group L, 300 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to... | |
| Features: Micron General Purpose Transformer, Group L, 45 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to... | |
| Features: Micron General Purpose Transformer, Group L, 500 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to... | |
| Features: Micron General Purpose Transformer, Group L, 75 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to... | |
| Features: Micron General Purpose Transformer, Group M, 112.5 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 15 kVA Type 3-E, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 2-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 15 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 150 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 225 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 30 kVA Type 3-E, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 30 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 300 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 45 kVA Type 3-E, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 45 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 75 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group M, 9 kVA Type 3-E, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 2-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 112.5 kVA Type 3-V, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 15 kVA Type 3-E, PRI: 600 V TO 208Y/120 V: FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group N, 15... | |
| Features: Micron General Purpose Transformer, Group N, 15 kVA Type 3-V, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 150 kVA Type 3-V, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 225 kVA Type 3-V, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 30 kVA Type 3-E, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 30 kVA Type 3-V, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 300 kVA Type 3-V, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 45 kVA Type 3-E, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 45 kVA Type 3-V, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 75 kVA Type 3-V, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group N, 9 kVA Type 3-E, PRI: 600 V TO 208Y/120 V: FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group N, 9... | |
| Features: Micron General Purpose Transformer, Group O, 30 kVA Type 3-E, PRI: 600 V TO 240 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... | |
| Features: Micron General Purpose Transformer, Group O, 45 kVA Type 3-E, PRI: 600 V TO 240 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group... |