FactoryMation ERD4D

Description
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, Diode, 20pcs, BeigeIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, Diode, 20pcs, Beige Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design
Description
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, Diode, 20pcs, BeigeIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, Diode, 20pcs, Beige Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
ERD4D
ERD4D
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, Diode, 20pcs, BeigeIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, Diode, 20pcs, Beige Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Features:
IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, Diode, 20pcs, BeigeIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, Diode, 20pcs, Beige

  • Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking
  • Vibration: Screw clamp system has built in protection against loosening
  • Wire stops: Prevents wire from being inserted too far
  • Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space
  • Captive screws don't get lost during installation
  • Wire entry finger safe design
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Terminal Blocks
Product Name ERD4D
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Pluggable Terminal Blocks - CBFXX0R9 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details