FactoryMation Datasheets for Power Distribution Units (PDU)

Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices. 
Power Distribution Units (PDU): Learn more

Product Name Notes
DIN Rail Convenience Receptacle, Cage clamp connection for solid or stranded wire, 125VAC, 15.0A Nominal Current
DIN Rail Convenience Receptacle, Cage clamp connection for solid or stranded wire, 125VAC, Fusing-6.3A, time delay, 5mm x 20mm included, 6.3A Nominal Current (Replacement fuse: GDG6-3/10)
Features: DIN Rail Convenience Receptacle, Cage clamp connection for solid or stranded wire, 125VAC, 15.0A Nominal CurrentDIN Rail Convenience Receptacle, Cage clamp connection for solid or stranded wire, 125VAC, 15.0A...
Features: DIN Rail Convenience Receptacle, Cage clamp connection for solid or stranded wire, 125VAC, Fusing-6.3A, time delay, 5mm x 20mm included, 6.3A Nominal Current (Replacement fuse: GDG6-3/10)DIN Rail Convenience Receptacle,...
Features: Ferraz Shawmut Accessory Pin to connect multiple FSPDB blocks (Qty. 1)Ferraz Shawmut Accessory Pin to connect multiple FSPDB blocks (Qty. 1)
Features: Ferraz Shawmut Cap Plug to cover 2/0AWG openings (Qty. 1)Ferraz Shawmut Cap Plug to cover 2/0AWG openings (Qty. 1)
Features: Ferraz Shawmut Cap Plug to cover 350kmcil openings (Qty. 10)Ferraz Shawmut Cap Plug to cover 350kmcil openings(Qty. 1)
Features: Ferraz Shawmut Circuit Identification Marker for 2/0AWG and 2AWG max conductors (Qty. 1)Ferraz Shawmut Circuit Identification Marker for 2/0AWG and 2AWG max conductors(Qty. 5)
Features: Ferraz Shawmut Circuit Identification Marker for 350kmcil, 400kmcil and 600kmcil max conductors (Qty. 1)Ferraz Shawmut Circuit Identification Marker for 350kmcil, 400kmcil and 600kmcil max conductors (Qty. 1)
Features: Ferraz Shawmut Distribution Block, finger safe, 1 pole line (2 openings, 2/0AWG - 14AWG and 350kmcil - 14AWG), 1 pole load (8 openings, 2AWG - 14AWG), 310A max, linkable...
Features: Ferraz Shawmut Distribution Block, finger safe, 1 pole line 2/0AWG - 14AWG, 1 pole load (4 openings, 2/0AWG - 14AWG), 175A max, linkable with pin sold separately (Qty. 3)Ferraz...
Features: Ferraz Shawmut Distribution Block, finger safe, 1 pole line 2/0AWG - 14AWG, 1 pole load 2/0AWG - 14AWG, 175A max, linkable with pin sold separately (Qty. 3)Ferraz Shawmut Distribution...
Features: Ferraz Shawmut Distribution Block, finger safe, 1 pole line 400kmcil - 6AWG, 1 pole load 400kmcil - 6AWG, 335A max, linkable with pin sold separately (Qty. 3)Ferraz Shawmut Distribution...
Features: Ferraz Shawmut Distribution Block, finger safe, 1 pole line 600kmcil - 4AWG, 1 pole load 600kmcil - 4AWG, 840A max, linkable with pin sold separately (Qty. 3)Ferraz Shawmut Distribution...
Features: Ferraz Shawmut End Anchor for DIN rail mounting of FSPDB blocks (Qty. 2)Ferraz Shawmut End Anchor for DIN rail mounting of FSPDB blocks (Qty. 2)
Ferraz Shawmut Accessory Pin to connect multiple FSPDB blocks (Qty. 1)
Ferraz Shawmut Cap Plug to cover 2/0AWG openings (Qty. 1)
Ferraz Shawmut Cap Plug to cover 350kmcil openings (Qty. 10)
Ferraz Shawmut Circuit Identification Marker for 2/0AWG and 2AWG max conductors (Qty. 1)
Ferraz Shawmut Circuit Identification Marker for 350kmcil, 400kmcil and 600kmcil max conductors (Qty. 1)
Ferraz Shawmut Distribution Block, finger safe, 1 pole line (2 openings, 2/0AWG - 14AWG and 350kmcil - 14AWG), 1 pole load (8 openings, 2AWG - 14AWG), 310A max, linkable with...
Ferraz Shawmut Distribution Block, finger safe, 1 pole line 2/0AWG - 14AWG, 1 pole load (4 openings, 2/0AWG - 14AWG), 175A max, linkable with pin sold separately (Qty. 3)
Ferraz Shawmut Distribution Block, finger safe, 1 pole line 2/0AWG - 14AWG, 1 pole load 2/0AWG - 14AWG, 175A max, linkable with pin sold separately (Qty. 3)
Ferraz Shawmut Distribution Block, finger safe, 1 pole line 400kmcil - 6AWG, 1 pole load 400kmcil - 6AWG, 335A max, linkable with pin sold separately (Qty. 3)
Ferraz Shawmut Distribution Block, finger safe, 1 pole line 600kmcil - 4AWG, 1 pole load 600kmcil - 4AWG, 840A max, linkable with pin sold separately (Qty. 3)
Ferraz Shawmut End Anchor for DIN rail mounting of FSPDB blocks (Qty. 2)