FactoryMation ERD4LD110AC

Description
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 110VAC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 110VAC-LED, 20pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design
Description
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 110VAC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 110VAC-LED, 20pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
ERD4LD110AC
ERD4LD110AC
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 110VAC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 110VAC-LED, 20pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Features:
IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 110VAC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 110VAC-LED, 20pcs

  • Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking
  • Vibration: Screw clamp system has built in protection against loosening
  • Wire stops: Prevents wire from being inserted too far
  • Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space
  • Captive screws don't get lost during installation
  • Wire entry finger safe design
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Terminal Blocks
Product Name ERD4LD110AC
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PBE Turret Terminal Board - 603-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 7
Body Material Phenolic, XP
View Details
Barrier Strips - 1-1546310-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers